EN
  • EN
  • DE

ADS8405IBPFBT

Part No ADS8405IBPFBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 1.25-MSPS, UNIPOLAR PSEUDO DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE | IC ADC 16BIT SAR 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADS8405
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1142051-ADS8405IBPFBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8405IBPFBT CAD Model

Description

The ADS8405IBPFBT is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed for precision data acquisition systems and industrial control applications. This ADC is capable of sampling rates up to 1.25 MSPS, making it an ideal choice for high-speed signal processing tasks.

Key Features

  • Resolution: The ADS8405IBPFBT boasts a 16-bit resolution, providing high precision in digital signal conversion.
  • Sampling Rate: With a maximum sampling rate of 1.25 Mega Samples Per Second (MSPS), it can accurately capture fast-changing signals.
  • Input Range: It features a pseudo-differential input range that allows for a wide variety of signal types to be processed.
  • Interface: The device includes a parallel interface for easy connection to microprocessors and DSPs.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low power consumption of 90mW at the full sampling rate.
  • Integrated Features: The ADS8405IBPFBT comes with an internal reference and an out-of-range indicator for enhanced functionality.
  • Package: It is offered in a 48-TQFP (Thin Quad Flat Pack) package, suitable for space-constrained applications.

Applications

The ADS8405IBPFBT is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • Data Acquisition Systems
  • Communication Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8405IBPFBT is no exception. It is built to meet the high standards of reliability and performance that are expected from industrial and medical applications.

Support and Resources

To assist in development, Texas Instruments provides extensive technical documentation, including datasheets, user guides, and application notes. Additionally, TI offers customer support and community forums for designers and engineers to discuss issues and share solutions.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.2557 $152.2557
2+ $147.1805 $294.3610
3+ $131.9549 $395.8647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess