EN
  • EN
  • DE
  • IT

ADS8519IB

Part No ADS8519IB
Manufacturer Texas Instruments
Catalog Hard To Find
Description 16-BIT 250-KSPS SERIAL CMOS SAMPLING ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1142089-ADS8519IB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8519IB CAD Model

Description

The ADS8519IB is a precision, 16-bit, analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in the semiconductor industry. This high-performance product is designed to meet the demanding requirements of industrial applications, including automation, data acquisition systems, and medical equipment.

Key Features

  • Resolution: The ADS8519IB offers a 16-bit resolution, providing high precision in measurement with a wide dynamic range, which is essential for applications requiring accurate signal processing.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo-samples per second), this ADC is capable of converting analog signals to digital form swiftly, making it suitable for high-speed systems.
  • Input Voltage Range: The device operates with a versatile input voltage range, accommodating various signal amplitudes for flexible system design.
  • Interface: It comes with a parallel interface, which allows for easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Power Supply: The ADS8519IB operates on a 5V power supply, which is a common voltage level in industrial environments, thus simplifying power management.
  • Package: This ADC is available in a 28-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Performance and Reliability

With a low power consumption and an operating temperature range of -40°C to +85°C, the ADS8519IB is built for reliability and consistent performance under varying environmental conditions. Its outstanding linearity and low noise characteristics ensure high fidelity in signal conversion, which is critical for precision measurement applications.

Applications

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control
  • Scientific Instrumentation

In conclusion, the Texas Instruments ADS8519IB ADC is a robust solution for professionals seeking high accuracy and reliability in their digital conversion processes. Its comprehensive feature set and strong performance make it an excellent choice for a variety of demanding industrial applications.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess