EN
  • EN
  • DE

ADS8634SRGER

Part No ADS8634SRGER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 1MSPS, 4-/8-Channel, Bipolar-Input, SAR Analog-to-Digital Converter | IC ADC 12BIT SAR 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.65V ~ 5.25V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Mounting Style SMD
Family Part Number ADS8634
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142097-ADS8634SRGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8634SRGER CAD Model

Description

The ADS8634SRGER is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is part of TI's extensive data converter portfolio and is well-suited for a broad range of applications, including industrial automation, motor control, medical instrumentation, and battery-powered devices.

Featuring a 4-channel single-ended input or 2-channel differential input configuration, the ADS8634SRGER provides flexibility for various signal acquisition requirements. It boasts a maximum sampling rate of 500 kSPS (kilo-samples per second), ensuring rapid data acquisition for real-time processing needs.

The device operates on a supply voltage ranging from 2.7V to 5.5V, which allows for easy integration into various circuit designs. Its low power consumption makes it ideal for portable and battery-operated equipment, where power efficiency is crucial.

The ADS8634SRGER comes in a compact VQFN-24 package, making it suitable for space-constrained applications. Additionally, it features a SPI-compatible serial interface, which simplifies the connectivity with microcontrollers and digital signal processors, thereby reducing the complexity of system design and the need for additional components.

One of the standout features of the ADS8634SRGER is its built-in programmable gain amplifier (PGA), which can provide gains of up to 16, enhancing the flexibility and dynamic range of the input signal. The device also includes a precision internal reference, reducing the need for external components and simplifying the design process.

With excellent performance characteristics such as low noise, high linearity, and minimal power consumption, the ADS8634SRGER is a reliable choice for designers looking to achieve accurate and efficient data conversion in their electronic systems.

For further technical details, reference designs, and support resources, designers and engineers are encouraged to visit the Texas Instruments website, where they can also find the latest datasheets and application notes related to the ADS8634SRGER ADC.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2280 $56.0520
20+ $5.1102 $102.2040
31+ $4.9505 $153.4655
42+ $4.7908 $201.2136
54+ $4.6311 $250.0794
73+ $4.1520 $303.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess