EN
  • EN
  • DE

ADS8664IDBT

Part No ADS8664IDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 12 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name ADS8664
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42525-5-ND, 296-42525-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910929-ADS8664IDBT
Ultra Librarian 3D Model Ultra Librarian ADS8664IDBT CAD Model

Description

Product Overview: Texas Instruments ADS8664IDBT

The ADS8664IDBT from Texas Instruments is a high-performance, 16-bit analog-to-digital converter (ADC) that offers a remarkable blend of speed and precision. This versatile component is designed to meet the rigorous demands of a wide array of applications, ranging from industrial automation and motor control to medical instrumentation and energy management systems.

Key Features

  • Multi-Channel Flexibility: The ADS8664IDBT features a quad-channel input, allowing simultaneous sampling and processing of multiple analog signals, which is crucial for advanced multi-sensor systems.
  • High-Speed Operation: With a sampling rate of up to 500 kSPS, this ADC is capable of converting analog signals with high speed, ensuring timely and accurate digital representation of rapidly changing signals.
  • Precision Performance: The 16-bit resolution provides fine detail in signal conversion, resulting in high-fidelity digital data that is essential for precision measurement and control applications.
  • Integrated Features: It includes an internal reference and a fully differential input structure, simplifying system design and reducing external component requirements.
  • Interface Flexibility: The device offers a serial peripheral interface (SPI), which is compatible with various microcontrollers and digital systems, ensuring easy integration into existing designs.

Package and Reliability

The ADS8664IDBT is housed in a compact 38-TSSOP (DBT) package, which is optimized for space-constrained applications without compromising on performance. Texas Instruments' commitment to quality means that this ADC is designed for long-term reliability and stability across a wide temperature range, making it suitable for industrial environments.

Applications

With its robust feature set, the ADS8664IDBT is ideal for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Industrial Process Control
  • Medical Instrumentation
  • Power Line Monitoring

Overall, the ADS8664IDBT by Texas Instruments represents a powerful solution for designers seeking a high-speed, high-precision ADC that is both versatile and easy to implement in a multitude of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3604 $65.4416
8+ $13.4239 $107.3912
12+ $13.0044 $156.0528
16+ $12.5849 $201.3584
21+ $12.1654 $255.4734
28+ $10.9069 $305.3932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,066 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess