EN
  • EN
  • DE

ADS8862IDRCR

Part No ADS8862IDRCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 680-kSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 16
Sampling Rate 680k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1142115-ADS8862IDRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name ADS8862
Introduction Date June 05, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8862IDRCR CAD Model

Description

Product Overview: Texas Instruments ADS8862IDRCR

The ADS8862IDRCR is a high-precision, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of a wide range of industrial, medical, and scientific applications. This ADC is part of the ADS886x family and is known for its excellent performance, reliability, and ease of use, making it an ideal choice for engineers and designers working on sophisticated measurement systems.

Key Features

  • High Resolution: The device offers a 16-bit resolution, ensuring accurate and detailed conversion of analog signals to digital data.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (mega-samples per second), the ADS8862IDRCR is capable of handling high-speed data acquisition efficiently.
  • Low Power Consumption: It is optimized for low-power operation, consuming just 1.9 mW at a 1 MSPS data rate, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Input Range: The ADC features a pseudo-differential input range of ±VREF, with VREF ranging from 2.5V to 5.1V, providing flexibility in accommodating various signal levels.
  • Interface: It includes a user-friendly SPI-compatible serial interface, allowing for easy integration with microcontrollers and digital systems.
  • No Missing Codes: The ADS8862IDRCR guarantees no missing codes over the entire operating temperature range.
  • Small Form Factor: The device comes in a compact VSON-10 package, ideal for space-constrained applications.

Applications

The ADS8862IDRCR is versatile and can be used in a variety of applications, including:

  • Test and measurement systems
  • Data acquisition
  • Medical imaging equipment
  • Battery-operated devices
  • Industrial process control
  • Portable instrumentation

With its combination of high precision, fast sampling rate, and low power consumption, the Texas Instruments ADS8862IDRCR ADC is a robust solution for professionals seeking to enhance the performance and accuracy of their electronic systems. Its small size and compatibility with various microcontrollers also make it an adaptable component for a multitude of design architectures.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1526 $55.7630
11+ $9.1509 $100.6599
17+ $8.8649 $150.7033
24+ $8.5790 $205.8960
31+ $8.2930 $257.0830
41+ $7.4351 $304.8391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,151 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess