EN
  • EN
  • DE

ADS930EG4

Part No ADS930EG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal ef. and Low Power, Powerdown 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Contact Plating Gold
Conversion Rate 30 Msps
Differential Nonlinearity 1 LSB
Height 1.95 mm
Integral Nonlinearity (INL) 2.5 LSB
Interface Parallel
Lead Free Yes
Length 10.2 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 84 mW
Max Supply Voltage 5.25 V
Max Supply Voltage (DC) 5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Min Supply Voltage (DC) 3 V
Nominal Supply Current 22 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Inputs 1
Number of Pins 28
Operating Supply Voltage 3 V
Packaging Rail/Tube
Polarity Unipolar
Power Consumption 66 mW
Power Dissipation 66 mW
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 30 Msps
Signal to Noise Ratio (SNR) 46 dB
Spurious-free dynamic range (SFDR) 50 dB
Supply Type Single
Width 5.3 mm
Win Source Part Number 1027799-ADS930EG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS930EG4 CAD Model

Description

The ADS930EG4 is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by the renowned semiconductor company, Texas Instruments. This precision ADC is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications such as medical imaging, test equipment, and communication systems.

Key Features

  • High-Speed Sampling: With a maximum sampling rate of 20 MSPS (Mega Samples Per Second), the ADS930EG4 ensures accurate digitization of high-frequency signals, making it ideal for high-speed data acquisition systems.
  • Resolution: The 12-bit resolution provides fine detail in signal conversion, enabling precise measurements and high-quality data output.
  • Input Range: The device features a flexible input range that can be adjusted to fit various signal amplitudes, enhancing its versatility across different applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS930EG4 minimizes power usage, which is critical for portable and battery-operated devices.
  • Differential Inputs: Differential input capability improves noise immunity and is essential for applications where signal integrity is paramount.

Performance Specifications

The ADS930EG4 boasts excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring clean and reliable conversion of analog signals to digital form.

Package and Quality

Encased in a QFP (Quad Flat Package), the ADS930EG4 is designed for easy integration into a wide range of electronic systems. Texas Instruments' commitment to quality means that this ADC is manufactured to the highest standards, ensuring consistent performance and reliability for mission-critical applications.

Support and Resources

Customers can access a wealth of resources including detailed datasheets, application notes, and design resources to facilitate the integration of the ADS930EG4 into their projects. Texas Instruments also provides dedicated support to assist with any technical queries or design challenges.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess