EN
  • EN
  • DE

AFE1103E/1KG4

Part No AFE1103E/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 14BIT 48SSOP / 1 Channel AFE 14 Bit 250 mW 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Number of Bits 14
Number of Channels 1
Power (Watts) 250 mW
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 3.15V ~ 5.25V
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number AFE1103
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911208-AFE1103E/1KG4
Ultra Librarian 3D Model Ultra Librarian AFE1103E/1KG4 CAD Model

Description

The AFE1103E/1KG4, crafted by the renowned semiconductor manufacturer Texas Instruments, is a state-of-the-art analog front-end (AFE) device that is designed to cater to a wide array of applications, particularly in the medical and industrial imaging sectors. This advanced AFE is a cornerstone component in systems that require high-precision signal acquisition and processing.

Key Features

  • High Precision: The AFE1103E/1KG4 boasts an exceptional level of accuracy in data conversion, ensuring that signals are captured with the highest fidelity.
  • Low Noise: With its low-noise design, this AFE minimizes signal distortion, which is critical for applications such as medical imaging where clarity is paramount.
  • Integrated Circuitry: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • High Integration: It features a multichannel architecture, which allows for simultaneous processing of signals from multiple sources, increasing throughput and efficiency.

Applications

The versatility of the AFE1103E/1KG4 makes it an ideal choice for a variety of demanding applications. It is especially suited for:

  • Medical imaging systems, such as ultrasound and MRI machines
  • Industrial imaging and inspection equipment
  • High-speed data acquisition systems
  • Scientific instrumentation requiring precise measurements

Technical Specifications

The AFE1103E/1KG4 is offered in a compact package and is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It also features a range of interfaces for easy integration into existing systems.

Quality and Support

As with all Texas Instruments products, the AFE1103E/1KG4 is built to the highest quality standards. Customers can rely on TI's global support network for assistance with design-in processes, ensuring a smooth path from prototype to production.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to €17.0080
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to €26.9139
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to €2.6014
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to €73.4901
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €75.2896 €75.2896
2+ €61.7761 €123.5522
3+ €59.8457 €179.5370
4+ €57.9151 €231.6606
5+ €55.9846 €279.9232
6+ €50.1931 €301.1586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess