EN
  • EN
  • DE

AOK40B65H1

Part No AOK40B65H1
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog IGBTs - Single
Description IGBT 650V 40A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 650V
Maximum Current Collector 80A
Pulsed Collector Current 120A
Collector-emitter saturation voltage(Max) 2.4V @ 15V, 40A
Maximum Power Dissipation 300W
Total Switching Energy(Ets) 1.27mJ (on), 460μJ (off)
Input Type Standard
Gate Charge 63nC
Turn-on and Turn-off delay time 41ns/130ns
Testing Conditions 400V, 40A, 7.5 Ohm, 15V
Reverse Recovery Time (trr) 346ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 1016975-AOK40B65H1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOK40B65H1 CAD Model

Description

The Alpha & Omega Semiconductor Inc. AOK40B65H1 is a through hole mounted IGBT transistor with a reverse recovery time of 346ns.

  • Mounting Type: Through Hole
  • Reverse Recovery Time: 346ns
  • Collector-Emitter Breakdown Voltage: 650V
  • Maximum Collector Current: 80A
  • Power Dissipation: 300W
  • Pulsed Collector Current: 120A
  • Switching Energy (on): 1.27mJ
  • Switching Energy (off): 460μJ
  • Turn-on Delay Time: 41ns
  • Turn-off Delay Time: 130ns
  • Gate Charge: 63nC
  • Collector-Emitter Saturation Voltage: 2.4V @ 15V, 40A
  • Suitable for: Discrete semiconductor products
  • Operating Temperature: -55°C to 175°C (TJ)

You May Also Be Interested in

Silan
TO-3P-3 Single IGBTs RoHS
Lowest to €0.9236
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to €3.1664
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to €840.8377
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to €2.1109
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to €4.4857
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to €1.8471
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to €131.9306
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to €3.2059
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to €1.0555

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ €2.2779 €45.5585
49+ €1.8690 €91.5833
76+ €1.8107 €137.6103
104+ €1.7523 €182.2368
134+ €1.6938 €226.9693
180+ €1.5186 €273.3562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess