EN
  • EN
  • DE

AFE5832LPZAV

Part No AFE5832LPZAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description ANALOG FRONT END / 32 Channel AFE 10, 12 Bit 289-NFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tray
Number of Bits 10, 12
Number of Channels 32
Mounting SMD (SMT)
Package / Case 289-LFBGA
Supplier Device Package 289-NFBGA (15x15)
Base Product Number AFE5832
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-AFE5832LPZAV
Standard Package 126
Win Source Part Number 1016705-AFE5832LPZAV
Ultra Librarian 3D Model Ultra Librarian AFE5832LPZAV CAD Model

Description

The AFE5832LPZAV is a state-of-the-art analog front-end (AFE) designed and manufactured by Texas Instruments. This robust component is tailored for advanced medical imaging systems, specifically targeting ultrasound applications. With its high level of integration and performance, the AFE5832LPZAV is engineered to meet the rigorous demands of modern diagnostic equipment.

Key Features

  • Channel Count: The device boasts an impressive array of 32 channels, which allows for high-density signal acquisition, leading to clearer imaging and improved diagnostic capabilities.
  • High Performance: With a noise-efficient design, the AFE5832LPZAV ensures high-quality signal processing, resulting in superior image resolution and contrast.
  • Integrated Active Termination: The AFE includes an active termination circuit for each channel, which helps in reducing reflections and maintaining signal integrity.
  • Low Power Consumption: Despite its high functionality, the AFE5832LPZAV is optimized for low power consumption, making it ideal for portable and battery-powered ultrasound systems.
  • Flexible Gain Settings: The device features programmable gain settings, allowing customization for various imaging scenarios and patient requirements.
  • Variable Data Rates: It supports variable data rates, enabling it to work seamlessly with a range of ultrasound system architectures.

Applications

The AFE5832LPZAV is primarily used in medical ultrasound systems but can also be adapted for use in non-destructive testing equipment and other high-precision imaging applications. Its versatility and high channel count make it an excellent choice for both handheld and cart-based systems.

Technical Specifications

At the core of the AFE5832LPZAV lies a powerful combination of low-noise preamplifiers, voltage-controlled attenuators, and high-speed ADCs. The device operates within a wide temperature range and is available in a compact, surface-mount package that is suitable for high-density PCB layouts.

About Texas Instruments

Texas Instruments is a global semiconductor company that designs and manufactures semiconductors and various integrated circuits, which it sells to electronics designers and manufacturers globally. They are known for their commitment to innovation and quality, and the AFE5832LPZAV is a testament to their expertise in the field of medical imaging technology.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $330.4478 $330.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess