EN
  • EN
  • DE

AM1808BZWTD4

Part No AM1808BZWTD4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 456MHZ 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 456MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C to 90°C (TJ)
Security Package / Case 361-LFBGA
Case / Package 361-NFBGA (16x16)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 085647-AM1808BZWTD4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1808BZWTD4 CAD Model

Description

The AM1808BZWTD4 processor enhances embedded system performance with its superior features and capabilities. This processor is specially designed for applications requiring reliable and scalable processing power.

Features and Benefits

  • High Efficiency: Optimized for performance efficiency, resulting in faster processing times.
  • Extended Operational Range: Provides stable operation in both standard and extreme conditions.
  • Comprehensive Interfaces: Offers diverse interfacing options to accommodate various peripheral devices.
  • Longevity: High-quality silicon ensures functionality over extended periods.

Applications

  • Data Acquisition Systems
  • Transportation Systems
  • Advanced Consumer Applications
  • Signal Processing Equipment
  • Remote Monitoring Solutions

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3046 $66.9138
6+ $18.3013 $109.8078
9+ $17.7293 $159.5637
12+ $17.1574 $205.8888
16+ $16.5855 $265.3680
21+ $14.8698 $312.2658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess