EN
  • EN
  • DE

AM26LS31INSR

Part No AM26LS31INSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16SO / Quadruple Differential Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807877-AM26LS31INSR
Ultra Librarian 3D Model Ultra Librarian AM26LS31INSR CAD Model

Description

Product Overview: AM26LS31INSR by Texas Instruments

The AM26LS31INSR is a quadruple differential line driver designed by Texas Instruments, which is renowned for its robust construction and reliability in a variety of digital communication applications. This particular device is specifically engineered to deliver high-performance signal transmissions with differential outputs, making it an ideal choice for balanced data transmission lines.

Key Features

  • Interface Type: The device operates with a differential line driver interface, ensuring strong signal integrity over long distances.
  • Supply Voltage Range: It has a wide supply voltage range, typically from 4.5V to 5.5V, which allows for flexible integration into various system voltage levels.
  • Output Current: The AM26LS31INSR can deliver up to 20 mA of output current, providing robust drive capability.
  • Speed: It features a fast propagation delay time, making it suitable for high-speed data transmission requirements.
  • Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The AM26LS31INSR is versatile and can be used in a multitude of applications, including:

  • Digital data transmission systems
  • Instrumentation
  • Peripheral drivers
  • Local area networks (LAN)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The AM26LS31INSR is no exception, with rigorous testing and quality assurance measures in place to ensure consistent performance. The device is also available in a variety of packaging options, including the industrial standard NSOIC package, which is known for its compact size and durability.

Ordering and Packaging

The AM26LS31INSR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipment quantities, refer to the Texas Instruments product catalog or contact their sales department for comprehensive support.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4077 $56.3080
90+ $1.1551 $103.9590
135+ $1.1190 $151.0650
185+ $1.0829 $200.3365
240+ $1.0468 $251.2320
320+ $0.9385 $300.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,280 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess