EN
  • EN
  • DE

AM26LV31ESDREP

Part No AM26LV31ESDREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-VOLTAGE HIGH-SPEED QUADRUPLE DIFFERENTIAL LINE DRIVER WITH ±15-kV IEC ESD PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 105°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1143499-AM26LV31ESDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace, Medical
Family Name AM26LV31E
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Mexico, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AM26LV31ESDREP CAD Model

Description

The AM26LV31ESDREP is a robust, low-power differential line driver designed by Texas Instruments, engineered specifically for demanding applications that require high-speed data transmission over long distances or in noisy environments. This device is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has been optimized for mission-critical applications and is characterized for enhanced performance across a broader temperature range.

Key Features

  • Enhanced Electromagnetic Compatibility (EMC): The AM26LV31ESDREP comes with improved EMC performance, making it ideal for industrial environments where electrical interference is a concern.
  • Low Power Consumption: It operates with a low supply current, which is crucial for energy-sensitive applications, helping to reduce the overall power consumption of the system.
  • Wide Operating Temperature Range: As an EP device, it is designed to function effectively across an extended temperature range, typically from -40°C to 125°C, ensuring reliability in extreme conditions.
  • High Data Rates: This line driver supports high-speed data transmission rates, making it well-suited for applications such as telecommunications and networking where quick data transfer is essential.
  • Quadruple Channels: The device features four line drivers in a single package, providing compact and efficient design possibilities for multi-channel communication systems.

Applications

The AM26LV31ESDREP is versatile and can be employed in a variety of applications, including:

  • Industrial control and automation
  • Telecommunications infrastructure
  • Professional audio and video equipment
  • High-speed data acquisition systems
  • Aerospace and defense communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the AM26LV31ESDREP is no exception. It is built to meet or exceed the stringent requirements of industrial and military standards, ensuring high reliability and performance consistency. The device is available in a variety of packaging options, including space-saving surface-mount technology (SMT), which is suitable for automated assembly processes.

For designers and engineers looking for a dependable and efficient solution for their high-speed communication needs, the AM26LV31ESDREP differential line driver from Texas Instruments represents a superior choice that combines performance, power efficiency, and durability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7954 $54.5678
16+ $6.3962 $102.3392
25+ $6.1963 $154.9075
34+ $5.9964 $203.8776
44+ $5.7966 $255.0504
58+ $5.1969 $301.4202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,171 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess