EN
  • EN
  • DE

AMC1303M2520DWVR

Part No AMC1303M2520DWVR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 8SOIC / Small, High-Precision, Reinforced Isolated Delta-Sigma Modulators with Internal Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface CMOS, Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808836-AMC1303M2520DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1303M2520DWVR CAD Model

Description

AMC1303M2520DWVR by Texas Instruments

The AMC1303M2520DWVR is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments (TI) that delivers a high level of accuracy and noise performance for industrial applications. This component is part of TI's extensive range of isolation products designed to provide precise data conversion while maintaining signal integrity in noisy environments.

With an input voltage range of ±250mV, the AMC1303M2520DWVR is particularly well-suited for current sensing in motor control, inverter monitoring, and overcurrent protection systems. Its high level of integration and performance simplifies the design of accurate and robust measurement systems.

The device operates with a 5V analog supply and a 3.3V digital supply, ensuring compatibility with most microcontrollers and digital systems. It features an output data rate of 20MHz, which allows for high-speed signal processing and fast system response times. This is critical in applications where rapid detection and correction of anomalies are required to prevent system damage or failure.

The AMC1303M2520DWVR incorporates enhanced features such as a low-drift internal voltage reference, a high impedance input, and an internal oscillator. These features help reduce external component count and system complexity, leading to a more compact and cost-effective design.

Safety and reliability are paramount in industrial settings, and this product is designed with those considerations in mind. It offers reinforced isolation with a working voltage of up to 700V peak and a basic isolation voltage of 4000V peak, ensuring that the data conversion process is immune to high-voltage spikes and common-mode disturbances. This level of isolation also helps to protect the user and the downstream circuitry from electrical hazards.

The AMC1303M2520DWVR comes in a compact 16-pin wide-body SOIC package, which is optimized for space-constrained applications. Texas Instruments supports this product with comprehensive technical documentation, including datasheets, application notes, and design resources, making it easier for engineers to integrate this modulator into their designs and bring high-performance industrial systems to market.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0752 $60.3760
11+ $9.9079 $108.9869
16+ $9.5983 $153.5728
22+ $9.2886 $204.3492
28+ $8.9790 $251.4120
38+ $8.0502 $305.9076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,462 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess