EN
  • EN
  • DE

AMC1304M05QDWRQ1

Part No AMC1304M05QDWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AMC1304M05 - Q1 AUTOMOTIVE REINF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series *
Package Bulk
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Standard Package 1 pcs
Win Source Part Number 1381393-AMC1304M05QDWRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1304M05QDWRQ1 CAD Model

Description

The AMC1304M05QDWRQ1 is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments that is designed to interface with shunt resistors, current transformers, or other low-level signal sources. This component is part of the automotive-qualified product line, making it an ideal choice for high-accuracy current sensing applications in harsh environments such as those found in automotive, industrial motor drives, and power inverter systems.

Key Features

  • High Precision: With its fixed-point, low-latency output data and an oversampling ratio (OSR) of 5, the AMC1304M05QDWRQ1 delivers high accuracy for current measurement applications.
  • Enhanced Isolation: The device incorporates an internal capacitive isolation barrier that provides reinforced isolation up to 7kV peak, ensuring safety and reliability in high-voltage applications.
  • Robust Design: Certified for use in automotive applications, this modulator meets the AEC-Q100 Grade 0 standard, ensuring operation across a wide temperature range from -40°C to +125°C.
  • Low Noise: The AMC1304M05QDWRQ1 offers a low noise floor, which is critical for precise signal acquisition and processing, thereby improving overall system performance.
  • Compact Packaging: Available in a 16-pin wide-body SOIC package, the device is designed for space-constrained applications, providing a compact solution without compromising on performance.

Applications

  • Automotive powertrain systems
  • Electric and hybrid electric vehicle (EV/HEV) motor control
  • Industrial motor drives
  • Renewable energy inverters
  • Power supply units

The AMC1304M05QDWRQ1 is designed to work seamlessly with microcontrollers and digital signal processors, ensuring easy integration into a wide range of control and monitoring systems. By offering high performance, reliability, and ease of use, this delta-sigma modulator from Texas Instruments stands out as a robust solution for advanced current sensing applications.

You May Also Be Interested in

Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6151 $58.0755
11+ $9.5303 $104.8333
17+ $9.2325 $156.9525
23+ $8.9347 $205.4981
29+ $8.6369 $250.4701
39+ $7.7434 $301.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess