EN
  • EN
  • DE

AMC7812SPAP

Part No AMC7812SPAP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit Analog Monitoring and Control Solution with Multichannel ADC, DACs, and Temperature Sensors | IC ANLG MON 12BIT 500K 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Analog Monitor/Control Circuit
Number of Channels 16
Resolution (Bits) 12 b
Sampling Rate (Per Second) 500k
Data Interface I2C, Serial, SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Family Part Number AMC7812
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1144279-AMC7812SPAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMC7812SPAP CAD Model

Description

The AMC7812SPAP from Texas Instruments is a highly integrated, low-power, multi-channel data acquisition system that combines a 12-bit analog-to-digital converter (ADC) with 16 channels and a 12-bit digital-to-analog converter (DAC) with 12 channels. This robust component is designed for versatile applications that require a high number of analog inputs and outputs, making it an ideal choice for industrial control systems, automated test equipment, and monitoring systems.

Key Features

  • High Precision: The 12-bit resolution for both ADC and DAC provides high-precision data conversion, ensuring accurate monitoring and control of analog signals.
  • Multi-Channel Capability: With 16 ADC channels and 12 DAC channels, the AMC7812SPAP can handle multiple signal inputs and outputs, simplifying the design of complex systems.
  • Integrated Temperature Sensor: An on-chip temperature sensor allows for temperature monitoring and compensation, enhancing the reliability of the system under varying environmental conditions.
  • Flexible Interface: The device supports both SPI and I2C interfaces, offering flexibility in connecting with microcontrollers or processors.
  • Programmable Reference: The internal reference voltage can be programmed, or an external reference can be used, providing versatility in setting the ADC and DAC ranges.

Applications

  • Industrial Control Systems
  • Automated Test Equipment
  • Monitoring Systems
  • Data Acquisition Systems
  • Process Control

Product Specifications

Attribute Details
Resolution 12-bit ADC, 12-bit DAC
ADC Channels 16
DAC Channels 12
Interface SPI, I2C
Temperature Sensor Included
Package HTQFP-64

The AMC7812SPAP is a comprehensive solution for systems requiring precise and simultaneous analog signal processing. Its integration of multiple ADC and DAC channels along with temperature sensing and flexible interfacing options make it a powerful and efficient choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8112 $59.2448
9+ $12.1528 $109.3752
13+ $11.7730 $153.0490
18+ $11.3932 $205.0776
23+ $11.0134 $253.3082
31+ $9.8741 $306.0971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess