EN
  • EN
  • DE

SN74AC74DRG4

Part No SN74AC74DRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253273-SN74AC74DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74AC74DRG4 CAD Model

Description

Product Overview: SN74AC74DRG4 by Texas Instruments

The SN74AC74DRG4 is a high-speed dual positive-edge-triggered D-type flip-flop integrated circuit, designed and manufactured by Texas Instruments. This device is part of the AC family, which is known for its robust performance and versatility in a wide range of digital applications. The SN74AC74DRG4 is specifically crafted to address the needs of systems requiring the capture and control of digital signals at rapid speeds.

Constructed with advanced silicon-gate CMOS technology, the SN74AC74DRG4 offers a significant advantage in terms of speed and power consumption. This technology not only provides an increase in operating frequency but also ensures lower power dissipation compared to conventional CMOS devices. The flip-flop has a typical clock-to-output time (tCO) of 6.5 ns and a clock frequency of 125 MHz, making it suitable for high-speed data processing and storage applications.

The dual flip-flop configuration of the SN74AC74DRG4 allows for greater flexibility in circuit design. Each flip-flop has independent data (D), clock (CLK), set (SET\), and reset (RESET\) inputs, along with Q and Q\ outputs. The clear and preset functions are asynchronous, allowing for immediate initialization or reset of the flip-flop states as required by the system logic.

With its wide operating voltage range of 2 V to 6 V, the SN74AC74DRG4 can be integrated into both low-voltage and standard 5 V systems. This flexibility makes it an excellent choice for interfacing with microcontrollers and other digital logic components in mixed-voltage environments.

The device is packaged in an 8-pin SOIC (Small Outline Integrated Circuit) form factor, denoted by the "DRG4" suffix, which is suitable for surface-mount technology (SMT). The small footprint of the SN74AC74DRG4 makes it ideal for space-constrained applications such as portable electronics, telecommunications, and computing peripherals.

In summary, the SN74AC74DRG4 from Texas Instruments is a reliable and efficient solution for digital systems requiring high-speed, low-power flip-flops. Its dual configuration, advanced CMOS technology, and wide operating voltage range make it a versatile component for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1043 $50.0640
1,025+ $0.0977 $100.1425
1,590+ $0.0944 $150.0960
2,280+ $0.0878 $200.1840
2,960+ $0.0845 $250.1200
3,695+ $0.0812 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,110 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess