EN
  • EN
  • DE

AMC7891SRHHR

Part No AMC7891SRHHR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ANLG MON/CTL 10B 500K 36VQFN / Analog Monitor/Control Circuit 10 b 500k SPI 36-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Analog Monitor/Control Circuit
Number of Channels 8
Resolution (Bits) 10 b
Sampling Rate (Per Second) 500k
Data Interface SPI
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
Base Product Number AMC7891
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339877-AMC7891SRHHR
Ultra Librarian 3D Model Ultra Librarian AMC7891SRHHR CAD Model

Description

The AMC7891SRHHR is a highly integrated, multi-function data acquisition device produced by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced product is designed to cater to a wide range of applications, including industrial control systems, automation, and monitoring systems, where precision and reliability are paramount.

Key Features

  • High-Resolution ADC: At the core of AMC7891SRHHR is a high-performance analog-to-digital converter (ADC) that provides accurate and reliable data conversion, ensuring precise measurement of analog signals.
  • Diverse Data Acquisition: The device is equipped with multiple channels for data acquisition, supporting a variety of sensor inputs and enabling comprehensive monitoring of different parameters simultaneously.
  • Integrated DACs: It also includes digital-to-analog converters (DACs) for outputting analog signals, allowing for control applications where variable output is required.
  • Programmable Gain Amplifier: The built-in programmable gain amplifier (PGA) allows for signal conditioning, which is essential for optimizing the performance of sensors and improving the overall accuracy of the system.
  • Robust Interface Options: For communication with microcontrollers or processors, the AMC7891SRHHR provides a variety of interface options, including SPI and I2C, ensuring easy integration with most system architectures.
  • Temperature Range: Designed to withstand harsh environments, the device operates over an extended temperature range, making it suitable for industrial applications.

Applications

The versatility of the AMC7891SRHHR makes it ideal for a broad spectrum of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Portable Instrumentation

Quality and Reliability

As with all Texas Instruments products, the AMC7891SRHHR is manufactured to the highest quality standards, ensuring both reliability and performance. It is designed to meet the rigorous demands of industrial and commercial applications, providing a dependable solution for complex data acquisition and control tasks.

You May Also Be Interested in

Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0906 $54.2718
7+ $14.8436 $103.9052
11+ $14.3797 $158.1767
15+ $13.9159 $208.7385
19+ $13.4520 $255.5880
25+ $12.0604 $301.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,079 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess