EN
  • EN
  • DE
  • IT

ATL431AQDBZR

Part No ATL431AQDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Temperature Coefficient 82ppm/°C
Current - Cathode 35 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ATL431
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852535-ATL431AQDBZR
Ultra Librarian 3D Model Ultra Librarian ATL431AQDBZR CAD Model

Description

The ATL431AQDBZR from Texas Instruments is a versatile and precise adjustable shunt voltage reference. This component is designed to maintain high stability and accuracy over a wide range of operating conditions, making it an ideal choice for power supply and voltage regulation applications across various industries.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage range from 1.24 V to 18 V, providing flexibility to cater to different application requirements.
  • Low Operational Current: It operates at a low current (1 mA to 100 mA), making it suitable for battery-powered and energy-efficient designs.
  • High Accuracy: The ATL431AQDBZR features a typical temperature coefficient of 50 ppm/°C, ensuring high accuracy across a temperature range of -40°C to 125°C.
  • Stable with Capacitive Loads: It is stable with capacitive loads, which is crucial for applications that require consistent performance over a range of load conditions.

Applications

Due to its high accuracy and reliability, the ATL431AQDBZR is suitable for a broad spectrum of applications, including:

  • Adjustable voltage and current references
  • Power supplies
  • Battery chargers
  • Energy management
  • Precision voltage regulation

Package and Quality

The device is offered in a small SOT-23 (DBZ) package, making it ideal for space-constrained applications. The compact form factor does not compromise on performance, as it still delivers the precision and reliability expected from Texas Instruments.

The ATL431AQDBZR is manufactured to meet the rigorous standards of Texas Instruments, ensuring high quality and performance. The commitment to quality is backed by extensive testing and validation to meet industry-specific certifications and requirements.

Conclusion

With its adjustable output, low operational current, high accuracy, and stability with capacitive loads, the ATL431AQDBZR from Texas Instruments stands out as a versatile voltage reference solution. Whether for industrial, commercial, or consumer electronics, this component provides the precision and reliability needed for advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $12.2046
Linear Technology
Precision Reference
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3871 $56.1295
355+ $0.3176 $112.7480
550+ $0.3077 $169.2350
755+ $0.2978 $224.8390
975+ $0.2878 $280.6050
1,305+ $0.2580 $336.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess