EN
  • EN
  • DE

BQ2007S

Part No BQ2007S
Manufacturer Texas Instruments
Catalog Unclassified
Description FAST CHARGE IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number BQ2007
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 571306-BQ2007S
Ultra Librarian 3D Model Ultra Librarian BQ2007S CAD Model

Description

The BQ2007S by Texas Instruments is a sophisticated nickel-based battery fast-charge controller designed to cater to the needs of modern rechargeable battery technology. This integrated circuit (IC) is tailored for managing fast charging of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries, ranging from one to ten cells in series.

With its precision voltage and temperature monitoring, the BQ2007S ensures safe and efficient charging. The device employs a negative delta voltage (-ΔV) detection algorithm, which is critical for determining the full charge state in nickel-based batteries. This feature helps prevent overcharging, which can significantly extend battery life and performance.

The BQ2007S also incorporates a charge qualification process based on battery temperature and voltage thresholds, which guarantees that charging only proceeds under safe conditions. This is further enhanced by a pre-charge conditioning feature, which provides a gentle charge for deeply discharged cells, thereby preserving battery integrity and longevity.

Another standout feature of the BQ2007S is its top-off and maintenance charge capabilities. Once the battery reaches full charge, the controller engages a top-off charge to ensure maximum capacity, followed by a transition to a maintenance charge mode, which keeps the battery fully charged without overcharging.

Designed for versatility, the BQ2007S can be used in standalone applications or integrated with a microcontroller for more complex battery charging and monitoring systems. Its compact form factor and minimal external component requirements make it an ideal solution for portable electronic devices, power tools, and backup power supplies.

Overall, the BQ2007S from Texas Instruments represents a reliable and efficient solution for fast charging nickel-based batteries, ensuring safety, performance, and convenience for both consumers and manufacturers alike.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess