EN
  • EN
  • DE

TPS2560DR

Part No TPS2560DR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SON-10
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735425-TPS2560DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2560DR CAD Model

Description

Overview of Texas Instruments TPS2560DR

The Texas Instruments TPS2560DR is a highly integrated dual-channel power distribution switch designed for applications where precision current limiting and power management are essential. This advanced device is part of TI's power protection and distribution portfolio, catering to the needs of USB and general-purpose power distribution systems that require fine control over power supply and safety features to protect sensitive electronics.

Key Features

  • Dual-Channel: The TPS2560DR features two independent channels that allow for the control of two separate power paths, providing versatility in managing multiple devices or interfaces.
  • Adjustable Current Limiting: Users can set the current limit threshold via an external resistor, which enables precise control over the power delivered to downstream circuits, protecting them from overcurrent conditions.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection mechanisms that safeguard against excessive current draw and high temperatures, ensuring the longevity and reliability of the application.
  • Reverse Voltage Blocking: A reverse voltage blocking feature prevents damage to the power switch and downstream components in the event of a reverse voltage being applied.

Applications

With its robust feature set, the TPS2560DR is suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Industrial control systems
  • Portable and battery-powered devices

Technical Specifications

  • Input Voltage Range: 2.5V to 6.5V, accommodating various power supply standards.
  • Continuous Load Current: Up to 1.5A per channel, sufficient for most peripheral devices.
  • Package: The TPS2560DR comes in a compact SOIC-8 package, ideal for space-constrained applications.

The Texas Instruments TPS2560DR is an essential component for designers looking to create systems with reliable power distribution and protection. Its dual-channel configuration and customizable settings ensure that it can meet the specific requirements of a broad array of applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess