EN
  • EN
  • DE

BQ2040SN-D111TRG4

Part No BQ2040SN-D111TRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Gas Gauge IC With SMBus Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface SMBus
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1154028-BQ2040SN-D111TRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2040
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2040SN-D111TRG4 CAD Model

Description

Product Overview: BQ2040SN-D111TRG4

The BQ2040SN-D111TRG4 is a sophisticated battery monitor IC designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This high-precision integrated circuit is engineered for battery management solutions, particularly suitable for portable devices that require accurate fuel gauging and battery monitoring to ensure reliable and efficient operation.

With its advanced features, the BQ2040SN-D111TRG4 offers a comprehensive solution for power management. It is capable of providing precise measurements of battery parameters such as voltage, current, and temperature. These measurements enable the device to calculate the remaining battery capacity and predict the remaining battery runtime, which is crucial for user experience and device longevity.

Key Features

  • High-Accuracy Monitoring: The IC ensures accurate tracking of critical battery parameters, which is essential for maintaining optimal battery health and performance.
  • Intelligent Battery Fuel Gauging: It incorporates algorithms that estimate the remaining battery charge, allowing for intelligent power management and user notifications.
  • Wide Compatibility: The BQ2040SN-D111TRG4 is designed to work with a variety of battery chemistries, making it a versatile choice for numerous applications.
  • Low Power Consumption: TI has engineered the device to operate with minimal power draw, which is beneficial for extending battery life in portable devices.
  • Small Form Factor: The IC comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The BQ2040SN-D111TRG4 is ideal for a range of applications, including:

  • Smartphones and tablets
  • Laptop computers
  • Portable media players
  • Wireless headphones and Bluetooth devices
  • Handheld gaming consoles
  • Medical and healthcare devices

As a product from Texas Instruments, the BQ2040SN-D111TRG4 is backed by TI's reputation for quality and reliability. It is a critical component for designers and manufacturers who are looking to integrate advanced battery management into their products. With its precision, efficiency, and versatility, this IC stands out as a top choice for modern portable electronics.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $20.9001
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7878 $53.9390
12+ $8.8516 $106.2192
18+ $8.5750 $154.3500
25+ $8.2984 $207.4600
32+ $8.0217 $256.6944
42+ $7.1919 $302.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,432 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess