EN
  • EN
  • DE

BQ2052SN-A515

Part No BQ2052SN-A515
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Gas Gauge IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface HDQ
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1154034-BQ2052SN-A515
Manufacturer Homepage www.ti.com
Family Name bq2052
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2052SN-A515 CAD Model

Description

The BQ2052SN-A515 is a high-performance, single-chip battery monitor from Texas Instruments, designed to cater to the needs of smart battery pack electronics. This sophisticated integrated circuit (IC) is a vital component in advanced battery management systems, ensuring the optimal performance, safety, and longevity of battery packs used in a wide range of electronic devices.

Key Features

  • Advanced Battery Monitoring: The BQ2052SN-A515 is equipped with precise measurement capabilities that monitor the key parameters of battery health, including voltage, current, temperature, and state-of-charge (SOC).
  • Intelligent Power Management: With its smart power management features, this IC helps in maximizing battery life by facilitating efficient charging algorithms and power conservation strategies.
  • Serial Interface: The device supports a serial interface for communication with a host system, enabling easy integration into complex electronics and the ability to provide real-time battery status updates.
  • High Accuracy: The BQ2052SN-A515 boasts high accuracy in its measurements, ensuring reliable performance and the ability to make critical decisions based on precise battery data.
  • Versatility: This IC is suitable for use with various types of rechargeable batteries, making it a versatile choice for a multitude of applications, including portable consumer electronics, medical devices, and industrial equipment.

Applications

The BQ2052SN-A515 is an essential component for any application that requires reliable and efficient battery management. Its advanced features make it particularly well-suited for:

  • Notebook computers
  • Portable medical equipment
  • Handheld instruments
  • Backup battery systems
  • Uninterruptible power supplies (UPS)

Technical Specifications

The BQ2052SN-A515 is available in a 16-pin narrow SOIC package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, making it reliable in various operating environments. The device is designed for seamless integration with secondary lithium-ion and lithium polymer batteries, among others.

Conclusion

For designers and engineers looking for a robust and reliable battery monitoring solution, the BQ2052SN-A515 from Texas Instruments represents a state-of-the-art choice. Its combination of accuracy, efficiency, and versatility makes it an indispensable tool for modern battery-powered electronics.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.6527
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3709 $65.4836
8+ $13.4326 $107.4608
12+ $13.0128 $156.1536
16+ $12.5930 $201.4880
21+ $12.1733 $255.6393
28+ $10.9140 $305.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess