EN
  • EN
  • DE

BQ21040DBVR

Part No BQ21040DBVR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG LI-ION 1 CELL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.45V
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package SOT-23-6
Win Source Part Number 1023789-BQ21040DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name bq21040
Introduction Date May 26, 2017
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ21040DBVR CAD Model

Description

Introducing the BQ21040DBVR from Texas Instruments

The BQ21040DBVR is a highly integrated battery charge management IC that offers a compact and efficient solution for charging single-cell lithium-ion or lithium-polymer batteries. This advanced chip from Texas Instruments is designed to simplify the development of personal electronics, wearables, and other portable applications where space is at a premium and efficient power management is essential.

Key Features

  • Charge Optimization: The device comes with an advanced algorithm for charge rate control, ensuring that batteries are charged quickly and safely, maximizing their lifespan and performance.
  • High Integration: With power FETs, current sensing, and reverse-blocking protection built-in, the BQ21040DBVR minimizes external component count, which is crucial for space-constrained designs.
  • Programmable Charge Parameters: Designers have the flexibility to set charge current and voltage limits through external resistors, allowing the charger to be tailored to the specific needs of the application and battery.
  • Thermal Regulation: To protect the battery and circuitry, the device includes a thermal regulation feature that reduces charge current if the die temperature exceeds a safe threshold.
  • Charge Status Indicators: It offers status outputs that can be used to drive LEDs or communicate with a host processor to indicate the charge progress or fault conditions.

Power Management and Safety

The BQ21040DBVR prioritizes safety with its multiple protection features. It includes over-voltage, over-current, short-circuit, and thermal protection, as well as battery temperature monitoring via an external thermistor. These safeguards help ensure that charging is reliably managed to protect both the battery and the end device.

Compact Form Factor

Available in a tiny 6-pin SOT-23 package, the BQ21040DBVR is designed to fit into the smallest of spaces without sacrificing performance. This makes it an ideal choice for portable electronics where space is a critical constraint.

Conclusion

With its combination of advanced charge management features, high level of integration, and compact size, the BQ21040DBVR from Texas Instruments is a powerful solution for modern battery charging applications. Whether you're designing a smart wearable, a portable medical device, or any other battery-powered product, this charge management IC can help streamline your design process and deliver reliable, efficient power management.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2472 $50.6760
495+ $0.2028 $100.3860
765+ $0.1965 $150.3225
1,055+ $0.1901 $200.5555
1,365+ $0.1838 $250.8870
1,825+ $0.1648 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,800 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess