EN
  • EN
  • DE

BQ2205LYPWR

Part No BQ2205LYPWR
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description POWER MONITORING AND SWITCHING CONTROLLER FOR 3.3-V SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Controller Type Nonvolatile SRAM
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -20°C ~ 70°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1154093-BQ2205LYPWR
Manufacturer Homepage www.ti.com
Family Name BQ2205LY
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2205LYPWR CAD Model

Description

Introducing the BQ2205LYPWR Battery Management IC from Texas Instruments

The BQ2205LYPWR is a state-of-the-art battery management integrated circuit (IC) developed by Texas Instruments (TI), designed to cater to the modern needs of portable electronics. This IC is an essential component for ensuring the longevity and efficiency of battery-powered devices such as smartphones, tablets, and other personal electronics that require reliable power management solutions.

Key Features of the BQ2205LYPWR

  • Advanced Battery Protection: The BQ2205LYPWR is equipped with sophisticated algorithms to protect against overcharging, deep discharge, overcurrent, and short-circuit conditions, ensuring the safety and durability of the battery.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for manufacturers.
  • Efficient Charging: The BQ2205LYPWR supports efficient charging practices, maximizing the battery's capacity without compromising its lifespan.
  • Power Path Management: With its power path management feature, the IC allows for simultaneous battery charging and system operation, ensuring uninterrupted device usage even when plugged in.
  • Compact Form Factor: The small footprint of the BQ2205LYPWR makes it an ideal choice for space-constrained applications, allowing for sleeker and more compact device designs.

Technical Specifications

The BQ2205LYPWR operates over a wide input voltage range and is designed to work with single-cell Li-Ion or Li-Polymer batteries. It comes in a TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology, facilitating easier assembly and integration into modern PCB designs.

Applications

With its versatile features, the BQ2205LYPWR is well-suited for a broad range of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds

Texas Instruments' commitment to innovation is evident in the BQ2205LYPWR, making it a top choice for designers looking to enhance the performance and safety of their battery-powered products. For detailed technical information and application support, visit the Texas Instruments website or consult the BQ2205LYPWR datasheet.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Maxim Integrated
IC SMARTSOCKET 16K/64K 28-DIP
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
Lowest to $4.8395

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4397 $52.0779
17+ $6.1044 $103.7748
26+ $5.9136 $153.7536
35+ $5.7229 $200.3015
46+ $5.5321 $254.4766
61+ $4.9598 $302.5478
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 404 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess