The BQ24162YFFR is a highly integrated and efficient switch-mode battery charge management and system power path management device designed for single-cell Li-Ion or Li-polymer batteries. Manufactured by Texas Instruments, this advanced power solution is ideal for a wide range of portable applications.
Key Features
- Input Voltage Range: The BQ24162YFFR supports a wide input voltage range, making it versatile for various charging sources.
- Charge Efficiency: With high charge efficiency, this device ensures fast charging times and minimal heat generation.
- Power Path Management: The integrated power path management allows the system to be powered from the USB port or adapter while simultaneously charging the battery.
- Charge Termination and Protection: It includes features such as charge termination, pre-charge conditioning, and temperature monitoring for safe and reliable operation.
- Programmable Charge Parameters: The charge parameters, such as charge current and voltage, can be programmed via an I2C interface, providing flexibility for different battery sizes and chemistries.
Applications
The BQ24162YFFR is suitable for a variety of applications that require efficient charging and power management. These include:
- Smartphones and Tablets
- Portable Media Players
- Handheld Devices
- Wearable Technology
- Other Battery-Powered Devices
Technical Specifications
Parameter
Value
Input Voltage (max)
17V
Charge Current (max)
2.5A
Battery Chemistry
Li-Ion, Li-Polymer
Operating Temperature Range
-40°C to +85°C
Package
20-DSCC
For detailed technical specifications and application support, refer to the official Texas Instruments datasheet and design resources for the BQ24162YFFR.