EN
  • EN
  • DE

BQ24259RGER/BQ24259RGET

Part No BQ24259RGER/BQ24259RGET
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965239-BQ24259RGER/BQ24259RGET
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ24259RGER/BQ24259RGET CAD Model

Description

Introducing the BQ24259RGER/BQ24259RGET from Texas Instruments

The BQ24259RGER and BQ24259RGET are highly efficient, single-cell, I2C controlled battery chargers designed by Texas Instruments to enhance the performance and longevity of portable applications. These advanced charging solutions are part of TI's extensive power management portfolio and are engineered to cater to an array of portable devices such as smartphones, tablets, and other handheld gadgets that require reliable and efficient charging capabilities.

Key Features

  • Advanced Power Management: The BQ24259RGER/BQ24259RGET integrates a synchronous switch-mode charger with power path management, enabling simultaneous battery charging and system operation.
  • High-Efficiency Charging: These devices support high input voltage range and are optimized for USB power sources. Their high-efficiency rating ensures fast charging times and reduced heat generation.
  • I2C Interface: The inclusion of an I2C interface allows for programmable control over the charging parameters, offering flexibility to meet various battery specifications and system power requirements.
  • Safety Features: Built-in safety mechanisms include thermal regulation, input over-voltage protection, and battery temperature monitoring to ensure safe and reliable operation under diverse conditions.
  • Compact Design: Available in a 24-pin VQFN package, the BQ24259RGER and BQ24259RGET are designed for space-constrained applications, providing a compact and efficient charging solution.

Applications

The versatility of the BQ24259RGER/BQ24259RGET makes them ideal for a broad spectrum of applications. They are particularly suited for portable electronics that demand efficient power management and a compact footprint. These chargers are an excellent choice for designers looking to enhance the user experience by ensuring quick and safe charging for their devices.

Why Choose the BQ24259RGER/BQ24259RGET?

With the BQ24259RGER/BQ24259RGET, Texas Instruments delivers an innovative charging solution that combines efficiency, control, and safety. These chargers are designed to meet the rigorous demands of modern portable electronics, providing a high-performance charging experience that consumers can rely on. Whether you are developing a new portable device or looking to improve an existing product, the BQ24259RGER/BQ24259RGET offers the advanced features and reliability that are synonymous with Texas Instruments' products.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3540 $51.3300
345+ $0.2904 $100.1880
535+ $0.2814 $150.5490
735+ $0.2723 $200.1405
950+ $0.2632 $250.0400
1,275+ $0.2360 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,192 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess