EN
  • EN
  • DE

BQ24311DSGT

Part No BQ24311DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROTECTION LI-ION 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number BQ24311
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-BQ24311DSGT,BQ24311DSGT-ND,296-BQ24311DSGTDKR,TEXTISBQ24311DSGT,296-BQ24311DSGTTR,296-BQ24311DSGTCT
Standard Package 250
Win Source Part Number 1320285-BQ24311DSGT
Ultra Librarian 3D Model Ultra Librarian BQ24311DSGT CAD Model

Description

Introducing the BQ24311DSGT from Texas Instruments

The BQ24311DSGT is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative chip is specifically engineered to provide comprehensive charging and power-path management for single-cell Li-Ion and Li-Polymer batteries, making it an ideal choice for a wide range of portable applications.

At the heart of this device is a high-efficiency, synchronous switch-mode charge pump that enables battery charging with minimal heat generation. This feature ensures that your device remains cool and efficient during the charging process. Furthermore, the BQ24311DSGT boasts an impressive array of safety features, including overvoltage, overcurrent, and thermal protection, which work in tandem to safeguard the battery and the device from potential damage caused by abnormal conditions.

The versatility of the BQ24311DSGT is evident in its support for USB-friendly features. It complies with USB power specifications, making it suitable for devices that rely on USB charging. With its ability to automatically transition between charge and power modes, it maintains an optimal balance between charging efficiency and power delivery.

Designers will appreciate the BQ24311DSGT's compact form factor, which comes in a small 10-pin VSON package. This space-saving design is perfect for portable devices where PCB real estate is at a premium. Additionally, the device requires minimal external components, simplifying the design process and reducing overall system costs.

Integration with Texas Instruments' power management ecosystem allows for seamless compatibility with other TI components, ensuring a reliable and efficient power solution for your product's needs. Whether you are developing a smartphone, a wearable, or any other portable gadget, the BQ24311DSGT offers the performance, safety, and reliability that Texas Instruments is known for.

Choose the BQ24311DSGT for a state-of-the-art power management solution that will elevate the performance and safety of your next portable innovation.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7279 $51.8370
75+ $1.4178 $106.3350
110+ $1.3735 $151.0850
155+ $1.3292 $206.0260
195+ $1.2849 $250.5555
265+ $1.1519 $305.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433,749 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess