EN
  • EN
  • DE

BQ24314ADSGT

Part No BQ24314ADSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description OVERVOLTAGE AND OVERCURRENT PROTECTION IC AND Li+ CHARGER FRONT-END PROTECTION IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 1154177-BQ24314ADSGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24314A
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24314ADSGT CAD Model

Description

Overview of Texas Instruments BQ24314ADSGT

The BQ24314ADSGT is a highly integrated circuit designed by Texas Instruments (TI) to provide comprehensive protection to lithium-ion batteries in portable devices. It is an essential component for any system that requires reliable battery management and safety, ensuring that the device operates within safe parameters to extend the lifespan of the battery.

Key Features

  • Overvoltage Protection: The BQ24314ADSGT is equipped with a precise overvoltage protection circuit that guards the battery against excessive charging voltage that can lead to damage or potential safety issues.
  • Charge Enable: This feature allows the system to control the initiation of the battery charging process. It ensures that charging only occurs under appropriate conditions.
  • High-Accuracy Voltage and Current Regulation: The device regulates charging voltage and current with high accuracy, which is crucial for maximizing battery performance and longevity.
  • Thermal Protection: An integrated thermal shutdown function protects the battery and circuitry from excessive temperature that can arise during operation or charging.
  • Status Indication: The BQ24314ADSGT provides status outputs that can be used to indicate the state of the battery charge cycle, adding a layer of user-friendly interaction to the system.

Applications

The BQ24314ADSGT is versatile and can be used in a wide range of portable electronic devices, including:

  • Smartphones
  • Tablets
  • Portable media players
  • Digital cameras
  • Handheld gaming devices
  • And other USB-charged devices

Technical Specifications

The device comes in a compact 10-pin VSON package, making it suitable for space-constrained applications. It operates over a broad input voltage range and has a low quiescent current, which is critical for battery-powered devices where power efficiency is paramount.

Conclusion

With its robust protection features and precise regulation capabilities, the BQ24314ADSGT from Texas Instruments stands out as an essential component for any portable device that relies on lithium-ion batteries. Its integration into a product design ensures not only the safety and reliability of the device but also contributes to optimal battery performance and longevity.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8468 $50.8080
145+ $0.6948 $100.7460
225+ $0.6731 $151.4475
310+ $0.6514 $201.9340
400+ $0.6297 $251.8800
535+ $0.5645 $302.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess