EN
  • EN
  • DE

BQ24314DSGRG4

Part No BQ24314DSGRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI+ CHARGER FRONT END 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-WSON (2x2)
Win Source Part Number 1023936-BQ24314DSGRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24314DSGRG4 CAD Model

Description

Introducing the BQ24314DSGRG4 from Texas Instruments

The BQ24314DSGRG4 is a state-of-the-art overvoltage and overcurrent protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced circuitry is specifically engineered to safeguard lithium-ion batteries in portable electronics from failures due to excessive input voltage or current conditions. The BQ24314DSGRG4 is an essential component for ensuring the longevity and reliability of your electronic devices.

Key Features

  • Input Overvoltage Protection: The device is capable of protecting against input voltages up to 30V, making it perfect for a wide range of applications that require a robust defense against voltage spikes.
  • Overcurrent Protection: It also includes a feature to protect against overcurrent conditions, ensuring that the battery and the device are safe from harm due to excessive charging currents.
  • High-Accuracy Voltage Threshold: The BQ24314DSGRG4 is designed with precision in mind, featuring a ±1% overvoltage lockout accuracy which is critical for sensitive electronics.
  • Fast Response Time: The device reacts quickly to overvoltage conditions, with a typical response time of less than 1µs, providing rapid protection to prevent damage to the battery and connected circuitry.
  • Low Power Consumption: With its low quiescent current, the BQ24314DSGRG4 ensures minimal power drain when in operation, making it suitable for power-sensitive applications.
  • Temperature Range: It is operational over a wide temperature range, making it versatile for use in various environmental conditions.

Applications

The BQ24314DSGRG4 is ideal for a multitude of portable electronic devices that require reliable battery protection. Applications include:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • And many other USB-powered gadgets

With its compact form factor, the BQ24314DSGRG4 can be easily integrated into space-constrained designs without compromising on performance. Its robust protection features ensure that your devices operate within safe limits, thus enhancing product safety and customer satisfaction. Trust in Texas Instruments' expertise and the reliability of the BQ24314DSGRG4 to provide the protection your sensitive electronics need.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6941
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess