EN
  • EN
  • DE

BQ24350DSGT

Part No BQ24350DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Over-Voltage and Over-Current Charger Front-end Protection IC With Integrated Charging FET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 1154184-BQ24350DSGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24350
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24350DSGT CAD Model

Description

The Texas Instruments BQ24350DSGT is a highly integrated circuit designed for battery protection in portable electronic devices. This advanced chip is engineered to provide comprehensive safeguarding features for single-cell Li-Ion or Li-polymer batteries. The BQ24350DSGT is an essential component for manufacturers looking to ensure the longevity and reliability of their battery-powered products.

Key Features

  • Overvoltage Protection: The BQ24350DSGT offers robust overvoltage protection that prevents the battery from being overcharged, which can extend the life of the battery and prevent potential safety hazards.
  • Overcurrent and Short Circuit Protection: This chip includes features to protect against excessive current and short circuits, reducing the risk of damage to the battery and the device.
  • High-Accuracy Voltage and Current Regulation: The device provides precise regulation of voltage and current, ensuring optimal charging performance and efficiency.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the battery and circuitry from excessive temperature, further enhancing the safety of the device.
  • Charge Status Output: It includes a charge status output that can be used to indicate the charging progress to the end-user or to signal other system components.

Applications

The BQ24350DSGT is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras and Camcorders
  • Other Portable Equipment Requiring Battery Protection

Technical Specifications

The BQ24350DSGT operates within a voltage range of 2.5V to 6V, making it versatile for various battery configurations. It is offered in a compact 10-pin DSG (VSSOP) package, allowing for space-efficient designs in portable electronics.

Quality and Reliability

As with all Texas Instruments products, the BQ24350DSGT is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. With Texas Instruments' commitment to innovation and quality, this battery protection IC stands out as a top choice for designers and engineers worldwide.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4034 $50.4714
51+ $1.9721 $100.5771
79+ $1.9104 $150.9216
109+ $1.8488 $201.5192
140+ $1.7872 $250.2080
188+ $1.6023 $301.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess