EN
  • EN
  • DE

BQ24352DSGT

Part No BQ24352DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC OVER VOLT/CURR PROTECT 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-WSON (2x2)
Win Source Part Number 1023945-BQ24352DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24352DSGT CAD Model

Description

Introducing the BQ24352DSGT from Texas Instruments

The BQ24352DSGT is a cutting-edge integrated circuit designed by Texas Instruments, specifically engineered for charging management in portable electronic devices. This high-efficiency, synchronous switch-mode charge management device is perfect for a variety of applications, including smartphones, tablets, digital cameras, and other USB-charged devices.

At the heart of the BQ24352DSGT is its advanced charge control technology which ensures safe and efficient charging of lithium-ion or lithium-polymer batteries. The device supports a wide range of input voltages, accommodating the varied power sources that users may encounter. Furthermore, it is designed to meet USB specifications, including USB 2.0 and 3.0 power standards, making it a versatile solution for modern electronics.

This component stands out for its dynamic power management capabilities, which optimize system performance by balancing the power distribution between the system load and the charge current. This ensures that even when operating under limited power conditions, the device maintains optimal functionality.

Key features of the BQ24352DSGT include:

  • High-efficiency synchronous switching, which maximizes battery life and minimizes heat generation.
  • Integrated power FETs that simplify the circuit design and reduce overall solution size.
  • Flexible power management that supports a variety of operating modes, including USB-friendly modes.
  • Programmable charge parameters that allow designers to tailor the charging profile to specific battery chemistries and sizes.
  • Built-in safety features, including over-voltage, over-current, and thermal protection, to safeguard the device and the battery under charge.

The BQ24352DSGT is offered in a compact 10-pin DSG (VSON) package, making it an ideal choice for space-constrained applications. Its small footprint, combined with its robust feature set, makes it an excellent choice for designers looking to incorporate reliable charging solutions into their portable devices.

With Texas Instruments' reputation for quality and reliability, the BQ24352DSGT is more than just a charge management IC; it's a comprehensive power management solution that ensures your devices remain powered and ready for use, no matter where your customers go.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1738 $52.8210
105+ $0.9632 $101.1360
165+ $0.9331 $153.9615
225+ $0.9030 $203.1750
290+ $0.8729 $253.1410
385+ $0.7826 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess