EN
  • EN
  • DE

BQ24705REGR

Part No BQ24705REGR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819647-BQ24705REGR
Ultra Librarian 3D Model Ultra Librarian BQ24705REGR CAD Model

Description

Product Overview: Texas Instruments BQ24705REGR

The Texas Instruments BQ24705REGR is a high-precision, synchronous battery charge controller designed to cater to the increasingly demanding power management requirements of modern portable electronics. This advanced integrated circuit (IC) is tailored to create a highly efficient charging solution for multi-chemistry battery packs commonly used in laptops, ultrabooks, and other portable devices.

Key Features

  • Adaptive Charging: The BQ24705REGR supports adaptive charging, which allows for optimal charging of various battery types, including Li-Ion, Li-Polymer, and LiFePO4.
  • High Accuracy: With a high level of voltage and current regulation accuracy, this IC ensures precise charging to maximize battery life and performance.
  • Synchronous Switching: The synchronous switching MOSFET architecture of the BQ24705REGR enhances power efficiency, reducing heat generation and improving overall system reliability.
  • Charge Enable Inputs: Multiple charge enable inputs provide flexible system integration and control, allowing for seamless incorporation into a wide range of designs.
  • Power Management: Advanced power management features include dynamic power path management (DPPM), which optimizes charging by balancing the power distribution between the system and battery.

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range to accommodate various power sources.
  • Charge Current: Programmable charge current allows for customization to meet specific battery requirements.
  • Safety Features: Comprehensive safety features include overvoltage, overcurrent, and thermal protection to ensure safe and reliable operation.
  • Package: The BQ24705REGR is available in a compact, surface-mount package, suitable for space-constrained applications.

Applications

The versatility of the BQ24705REGR makes it an ideal choice for a variety of applications where efficient and accurate battery charging is critical. It is particularly well-suited for portable computing devices, but its robust feature set also lends itself to other applications that require reliable battery management, such as medical devices, smart handhelds, and industrial equipment.

With its advanced charging capabilities and flexible integration options, the Texas Instruments BQ24705REGR stands out as a superior choice for designers looking to enhance the battery charging functionality of their next-generation portable devices.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess