EN
  • EN
  • DE

LMX1600TMA

Part No LMX1600TMA
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828026-LMX1600TMA
Ultra Librarian 3D Model Ultra Librarian LMX1600TMA CAD Model

Description

The LMX1600TMA from Texas Instruments is a high-performance, low-noise frequency synthesizer system designed to meet the rigorous demands of modern wireless communication systems. This advanced integrated circuit is part of TI's extensive range of radio frequency (RF) solutions, and it is optimized for stability, power efficiency, and signal integrity.

Key Features

  • High Frequency Range: The LMX1600TMA operates over a wide frequency range, making it suitable for a variety of applications, including but not limited to cellular telephony, wireless infrastructure, and high-speed data communications.
  • Low Phase Noise: With its low phase noise performance, the LMX1600TMA ensures high-quality signal synthesis, which is crucial for maintaining signal clarity and integrity in communication systems.
  • Programmable Divider: The device includes a programmable divider that allows flexibility in output frequency selection, enabling precise control over the generated frequencies.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of an integrated VCO simplifies the design and reduces the number of external components required, thus saving space and cost.
  • Dual Modulus Prescaler: The LMX1600TMA features a dual modulus prescaler, which permits both high and low frequency prescaling options, enhancing the device's versatility in various applications.
  • Serial Interface: A serial interface is available for programming the device, which allows for easy integration into system designs and the ability to dynamically adjust settings as needed.

Applications

The LMX1600TMA is designed for a broad range of applications, including:

  • Wireless communication systems
  • Cellular base stations
  • Private mobile radios
  • Satellite communication terminals
  • Test and measurement equipment

Conclusion

With its robust feature set and high-performance capabilities, the LMX1600TMA from Texas Instruments stands out as a leading solution for RF frequency synthesis. Its versatility and ease of integration make it an ideal choice for designers looking to enhance their wireless communication systems with a reliable and efficient frequency synthesizer.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess