EN
  • EN
  • DE

BQ24740

Part No BQ24740
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Host-controlled Multi-chemistry Battery Charger with Low Input Power Detect
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154208-BQ24740
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24740 CAD Model

Description

The BQ24740 from Texas Instruments is a high-efficiency, synchronous battery charger with integrated compensation and system power selector logic, designed to work with a variety of battery chemistries to provide flexible and efficient charging solutions. This advanced charge controller is suitable for portable applications such as laptops, notebooks, and other systems that require an efficient and reliable battery charging system.

Key Features

  • Adaptive Charging: The BQ24740 supports a range of battery chemistries, including Li-ion, Li-polymer, and LiFePO4, and adapts its charging algorithm accordingly to ensure optimal charging for each battery type.
  • Synchronous Switching: With its synchronous switching MOSFETs, the BQ24740 achieves high efficiency, which is vital for reducing heat and improving system performance during the charging process.
  • Programmable Charging Parameters: Users can program various charging parameters such as charge current, charge voltage, and input current limit via an SMBus interface, allowing for customization to specific application requirements.
  • Power Path Management: The device includes an integrated power path management feature that allows the system to be powered from the adapter even when the battery is fully depleted or absent, ensuring uninterrupted system operation.
  • Safety Features: The BQ24740 incorporates multiple safety features, including over-voltage protection, thermal regulation, and a charge timer to protect the battery and system from damage.

Applications

The BQ24740 is ideal for a wide range of applications where efficient charging and system performance are critical. Common applications include:

  • Notebook and Ultrabook Computers
  • Portable Medical Devices
  • Tablets and Mobile Internet Devices
  • Smart Handheld Devices

With its advanced features and flexible design, the BQ24740 is a top choice for designers and engineers looking to incorporate a robust and efficient charging solution into their portable applications. Texas Instruments' commitment to quality and performance makes the BQ24740 a reliable component for any power management design.

You May Also Be Interested in

Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess