EN
  • EN
  • DE

BQ24777ARUYR

Part No BQ24777ARUYR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381605-BQ24777ARUYR
Ultra Librarian 3D Model Ultra Librarian BQ24777ARUYR CAD Model

Description

Introducing the BQ24777ARUYR from Texas Instruments

The BQ24777ARUYR is a state-of-the-art battery charge controller from Texas Instruments, designed to cater to the increasing demands of portable electronics. This sophisticated integrated circuit (IC) is specifically engineered to manage and maintain the power supply for batteries in notebooks, tablets, and other mobile devices that require efficient power management solutions.

At the heart of the BQ24777ARUYR's functionality is its ability to support a wide range of battery chemistries, including Li-ion, Li-polymer, and LiFePO4. This versatility ensures compatibility with a broad spectrum of modern portable devices. The IC is capable of operating across a 3.9V to 24V input voltage range, which allows it to adapt seamlessly to different power environments and charging conditions.

One of the key features of the BQ24777ARUYR is its NVDC-1 charge topology, which not only maximizes charging efficiency but also extends the battery's lifespan by regulating the charging process with precision. The device offers programmable charge parameters, such as adjustable charge current and voltage, which can be tailored to meet the specific needs of the battery being charged.

For safety, the BQ24777ARUYR incorporates a multitude of protection features. These include over-voltage, over-current, and thermal protection that safeguard both the battery and the device during the charging process. Additionally, the IC integrates a battery pack thermistor interface that monitors the temperature of the battery, ensuring that it operates within a safe temperature range.

With an I2C interface for charge parameter programming and status reporting, the BQ24777ARUYR offers a high level of control and monitoring capabilities. This allows device manufacturers to implement smart charging algorithms that can adapt to usage patterns and optimize battery health over time.

Encased in a compact 28-pin WQFN package, the BQ24777ARUYR is designed for space-constrained applications, making it an ideal choice for the latest generation of slim, portable devices. Its combination of advanced features and compact form factor makes the BQ24777ARUYR from Texas Instruments a premier choice for designers looking to enhance the charging capabilities and safety of their portable electronics.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Qualcomm
Linear IC
Lowest to $72.7612
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess