EN
  • EN
  • DE

RN2407LXGF(T

Part No RN2407LXGF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (N - R)
Description PNP Transist Array -50V S-mini
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140543-RN2407LXGF(T
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN2407LXGF(T CAD Model

Description

The RN2407LXGF(T) is a P-Channel MOSFET from Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and load switching. This MOSFET offers low on-resistance, contributing to energy efficiency in various electronic circuits.

Applications:

  • Load switches
  • High-speed switching circuits
  • DC-DC converters
  • Power management in portable devices
  • Motor control circuits

Features:

  • P-Channel MOSFET
  • Low on-resistance (R<sub>DS(on))
  • High-speed switching capability
  • Small surface mount package
  • Low gate charge

Benefits:

  • Improved energy efficiency due to low R<sub>DS(on)
  • Fast switching speeds, suitable for high-frequency applications
  • Compact size allows for use in space-constrained designs
  • Reduces power losses in switching applications
  • Simplified gate drive requirements

Additional Details:

The RN2407LXGF(T) is typically used in applications where a P-Channel MOSFET is required for switching or load control. The low on-resistance minimizes voltage drop and power dissipation, leading to cooler and more efficient operation. Its fast switching characteristics make it suitable for use in high-frequency DC-DC converters and other applications where rapid switching is necessary. The surface mount package facilitates automated assembly and contributes to a compact overall design.

Technical Specifications (Typical):

  • Drain-Source Voltage (V<sub>DS): -20V
  • Gate-Source Voltage (V<sub>GS): ±8V
  • Drain Current (I<sub>D): -2.5A
  • On-Resistance (R<sub>DS(on)): 0.115 Ω (at V<sub>GS = -4.5V)
  • Total Gate Charge (Q<sub>g): 5.3nC
  • Operating Temperature Range: -55°C to +150°C

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Conexant Systems
Lowest to $14.6893
IBM
French Electronic Distributor since 1988
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
STMicroelectronics
Lowest to $39.1695
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Raytheon Company
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess