The PSD934F2-90M is a sophisticated integrated circuit from STMicroelectronics, designed to cater to the demanding needs of embedded control systems. This device is a member of the Programmable System Devices (PSDs) family, which combines the flexibility of programmable logic with the power of flash storage and the reliability of a microcontroller. The PSD934F2-90M is particularly well-suited for applications that require rapid development cycles and a high degree of customization.
Key Features
- High-Density Flash Memory: The device comes equipped with 90M of high-density flash memory that provides ample space for complex programs and data storage, ensuring smooth and efficient operation.
- Programmable Logic: The programmable logic cells embedded within the device allow for on-the-fly customization, enabling the creation of application-specific functions and logic operations without the need for additional components.
- Flexible I/O Configuration: With its highly flexible I/O configuration, the PSD934F2-90M can be adapted to a wide variety of peripheral interfaces, making it an ideal choice for a broad range of applications.
- In-System Programmability: The in-system programmability feature allows for easy updates and modifications to the firmware, facilitating rapid prototyping and iterative development processes.
Applications
The PSD934F2-90M is designed to be a versatile component in various applications, including:
- Industrial control systems
- Automotive electronics
- Telecommunication infrastructure
- Consumer electronics
- Complex embedded systems
Technical Specifications
Attribute
Value
Memory Type
Flash
Memory Size
90M
Supply Voltage
4.5 to 5.5 V
Operating Temperature
-40°C to +85°C
For designers and engineers looking for a robust, customizable, and high-performance solution for their embedded systems, the PSD934F2-90M from STMicroelectronics offers a compelling option with its rich set of features and reliable performance.