EN
  • EN
  • DE

BFR540

Part No BFR540
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 120MA 15V 9GHZ SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.3dB to 2.4dB @ 900MHz
Maximum Power Dissipation 500mW
Typical Gain (hFE) (Min) 100 @ 40mA, 8V
Maximum Current Collector 120mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 094952-BFR540
Family Name BFR540
Introduction Date September 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFR540 CAD Model

Description

The NXP BFR540 is a high-performance NPN Silicon Germanium radio frequency (RF) transistor designed for a broad range of applications in the high-frequency spectrum. Known for its excellent gain bandwidth and high linearity, the BFR540 is a popular choice among professionals in the telecommunications and electronics industries. This versatile transistor can be utilized in various circuits, including low-noise amplifiers (LNAs), oscillators, and mixers.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency of typically 25 GHz, the BFR540 is suitable for very high-speed signal processing, making it ideal for advanced communication systems.
  • Low Noise Figure: The low noise figure of this transistor is optimal for high-sensitivity receiver circuits, ensuring clear signal amplification with minimal distortion.
  • High Maximum Gain: This feature allows for efficient signal amplification, which is critical in both analog and digital communication applications.
  • Excellent Linearity: The BFR540 maintains signal integrity by providing linear amplification, which is crucial for maintaining the quality of the original signal.

Applications

  • Satellite Communication Systems
  • Cellular and Cordless Phones
  • RFID Systems
  • High-Frequency Oscillators
  • Wireless LAN
  • Broadband Communication Networks

Product Specifications

The NXP BFR540 is encapsulated in a small SOT23 plastic package, which not only saves space on the printed circuit board but also offers robustness in various operating conditions. It is capable of handling a collector current up to 25 mA and operates within a voltage range of 12 V. The device features a maximum power dissipation of 250 mW, allowing for stable performance across a range of temperatures.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BFR540 is manufactured under strict quality control standards, ensuring that it meets the rigorous demands of the industry. This product is designed for longevity and consistent performance, making it a reliable choice for critical RF applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0599 $50.0165
2,035+ $0.0492 $100.1220
3,155+ $0.0476 $150.1780
4,340+ $0.0461 $200.0740
5,610+ $0.0446 $250.2060
7,520+ $0.0399 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess