EN
  • EN
  • DE

OP462GP

Part No OP462GP
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217019-OP462GP
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP462GP CAD Model

Description

Introducing the OP462GP: Precision Operational Amplifier from Analog Devices Inc.

The OP462GP is a high-performance operational amplifier (op-amp) designed by Analog Devices Inc., a leading global manufacturer known for their innovative and precision-engineered electronic components. This particular model is part of their esteemed OP series, which has been engineered to meet a wide range of application needs, from industrial control systems to medical devices.

Key Features of the OP462GP

  • Quad Operational Amplifiers: The OP462GP contains four independent op-amps in a single package, providing excellent space efficiency for complex circuits.
  • High Speed: With a slew rate of typically 24 V/µs, this op-amp is capable of fast signal processing, making it suitable for high-speed applications.
  • Wide Bandwidth: It offers a gain bandwidth product of 10 MHz, which allows for a wide frequency range of operation without significant signal attenuation.
  • Low Distortion: The OP462GP is designed to have low harmonic distortion, ensuring signal fidelity in audio applications and precision measurement systems.
  • Single or Dual Supply Operation: It can operate from a single supply of 3 V to 36 V or a dual supply of ±1.5 V to ±18 V, providing flexibility for different circuit designs.
  • Low Input Bias Current: The input bias current is typically 1 nA, which minimizes errors in high impedance signal conditioning applications.

Applications

The OP462GP's versatility makes it ideal for a variety of applications, including:

  • Active filters
  • Audio and video signal processing
  • Data acquisition systems
  • Test and measurement equipment
  • Medical instrumentation
  • Battery-powered devices

Reliability and Quality

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the OP462GP is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from Analog Devices products. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Whether you're designing a sophisticated audio system, a precise sensor interface, or any application requiring a high-performance op-amp, the OP462GP from Analog Devices Inc. offers the performance and reliability you need. Its combination of speed, precision, and versatility makes it an excellent choice for both prototyping and mass production.

You May Also Be Interested in

Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
KOA Speer
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Amd
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess