EN
  • EN
  • DE

BPMA230UL

Part No BPMA230UL
Manufacturer Eaton Bussmann
Catalog Surge Protection Devices (SPDs)
Description SPD 230VAC MCOV 1 POLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Form Module Only
Number of Poles 1
Voltage - Continuous Operating (Max) (MCOV) 230VAC
Current - Discharge (Nom) (8/20µS) 20 kA
Current - Short Circuit Rating (SCCR) 200 kA
Operating Temperature -40°C ~ 80°C
Features Remote Signaling Contacts
Mounting Type Chassis Mount
Ultra Librarian 3D Model Ultra Librarian BPMA230UL CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
SPD TYPE 2 320VAC MCOV 1 POLE
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2/TYPE 4 275VAC MCOV
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2/TYPE 4 150VAC MCOV
Need more? Email Us
Mean Well Enterprises Co., Ltd.
SPD TYPE 2/TYPE 3 320VAC MCOV
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2/TYPE 4 320VAC MCOV
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2/TYPE 3 320VAC MCOV
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2 275VAC MCOV 1 POLE
Lowest to $19.3630
Bourns Inc.
SPD TYP 2/TYP 4 65VDC MCOV 2POLE
Need more? Email Us
Tripp Lite
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess