EN
  • EN
  • DE

BQ25703ARSNT

Part No BQ25703ARSNT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-4C 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (4x4)
Family Name BQ25703
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46956-2, 296-46956-1, BQ25703ARSNT-ND, 296-46956-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913440-BQ25703ARSNT
Ultra Librarian 3D Model Ultra Librarian BQ25703ARSNT CAD Model

Description

The BQ25703ARSNT is a state-of-the-art integrated battery charge controller from Texas Instruments, designed to cater to the modern demands of portable electronics. This advanced device is tailored to manage and oversee the power requirements for a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, ensuring that devices are powered efficiently and safely.

Key Features

  • Flexible Power Management: The BQ25703ARSNT provides a versatile charging solution with support for both traditional barrel jack inputs and newer USB Power Delivery (PD) through USB Type-C ports. This flexibility makes it an ideal choice for a variety of applications such as laptops, tablets, and other portable devices.
  • High-Efficiency Operation: With its high-efficiency switching mode, this charge controller maximizes power conversion, reducing heat generation and extending battery life. Its ability to operate with a low quiescent current further conserves energy when devices are in standby mode.
  • Multi-Chemistry Support: The device is compatible with a range of battery chemistries, allowing for a broad application scope and design versatility. It can adapt to different voltage and current requirements, ensuring optimal charging for each specific battery type.
  • Advanced Safety Features: Safety is a priority for the BQ25703ARSNT, which includes multiple protection mechanisms such as over-voltage, over-current, short-circuit, and thermal protection. These features safeguard both the charging device and the battery, preventing damage and ensuring a reliable charging process.
  • Compact Design: Housed in a small 32-pin QFN package, the BQ25703ARSNT is designed for space-constrained applications. Its compact footprint allows for more efficient use of board space in portable electronics.

Technical Specifications

With a wide input voltage range of 4.5V to 24V and an adjustable charging current up to 8.128A, the BQ25703ARSNT can cater to various power requirements. It also features a programmable input current limit to comply with the power source's capabilities, ensuring compatibility with both high- and low-power adapters.

Integrating the BQ25703ARSNT into your design simplifies the development of advanced power management systems, offering a combination of performance, efficiency, and reliability that is hard to match. Whether for consumer electronics, portable medical devices, or any other battery-powered application, the BQ25703ARSNT stands out as a top-tier solution for modern charging needs.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3678 $54.7120
80+ $1.2812 $102.4960
125+ $1.2380 $154.7500
175+ $1.1514 $201.4950
230+ $1.1081 $254.8630
285+ $1.0648 $303.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess