EN
  • EN
  • DE

BQ26230PW

Part No BQ26230PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY COULOMB COUNTR 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ26230
Standard Package 150 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 913449-BQ26230PW
Ultra Librarian 3D Model Ultra Librarian BQ26230PW CAD Model

Description

The BQ26230PW is a state-of-the-art battery management device from Texas Instruments, designed to cater to the demanding requirements of modern portable electronic devices. This sophisticated integrated circuit (IC) is engineered to ensure safe and efficient operation of single-cell Li-Ion or Li-Polymer batteries, which are commonly used in smartphones, tablets, digital cameras, and other compact, rechargeable devices.

Key Features

  • Precision Monitoring: The BQ26230PW offers high-accuracy voltage and current monitoring, enabling precise control over the charging and discharging processes to maximize battery life and performance.
  • Integrated Protection: Equipped with a range of safety features, this IC provides over-voltage, under-voltage, over-current, and short-circuit protection, ensuring the battery operates within safe parameters at all times.
  • Power Efficiency: With its advanced power management capabilities, the BQ26230PW optimizes power efficiency, reducing energy wastage and enhancing the overall user experience of the device it powers.
  • Compact Design: The IC comes in a TSSOP (Thin Shrink Small Outline Package) format with a PowerPAD™ design, which is ideal for space-constrained applications while ensuring excellent thermal performance.
  • Easy Integration: The BQ26230PW is designed for seamless integration into system designs, providing a straightforward solution for battery management without the need for extensive engineering resources.

Applications

Due to its versatility and robustness, the BQ26230PW is suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Wireless speakers and headphones
  • Medical devices
  • And any other application that relies on single-cell Li-Ion or Li-Polymer batteries

Technical Specifications

The BQ26230PW operates over a wide temperature range and is characterized by its low quiescent current, contributing to its suitability for battery-powered applications where energy efficiency is paramount. The device also supports I2C communication for interfacing with a host controller, providing real-time data on battery status and facilitating intelligent power management strategies.

For detailed technical specifications, datasheets, application notes, and support tools, customers are encouraged to visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6238 $54.4952
9+ $11.1786 $100.6074
14+ $10.8292 $151.6088
20+ $10.4799 $209.5980
25+ $10.1306 $253.2650
34+ $9.0826 $308.8084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess