EN
  • EN
  • DE

BQ27520YZFT-G2

Part No BQ27520YZFT-G2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 15DSBGA / Battery Battery Monitor IC Lithium Ion 15-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA
Base Product Number BQ27520
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571570-BQ27520YZFT-G2
Ultra Librarian 3D Model Ultra Librarian BQ27520YZFT-G2 CAD Model

Description

Product Overview: Texas Instruments BQ27520YZFT-G2

The Texas Instruments BQ27520YZFT-G2 is a sophisticated battery fuel gauge solution that provides precise power management for single-cell Li-Ion battery packs. This advanced system-on-chip (SoC) integrates Texas Instruments' patented Impedance Track™ algorithm, ensuring high-accuracy monitoring of the battery's state-of-charge (SOC), state-of-health (SOH), and remaining capacity, which are critical for optimizing battery performance and lifespan.

Key Features

  • Impedance Track™ technology for accurate SOC and SOH estimation
  • Supports I2C communication interface for seamless integration
  • Configurable SOC thresholds for system-level power management
  • Automatic cell balancing to promote longevity and efficiency
  • Low quiescent current for extended battery life
  • Compact 15-pin package for space-constrained applications

Applications

The BQ27520YZFT-G2 is designed to meet the demands of a wide range of applications where accurate battery monitoring is essential. It is ideal for portable electronics such as smartphones, tablets, digital cameras, as well as medical devices and fitness equipment that rely on rechargeable Li-Ion batteries.

Design and Integration

Engineered with design flexibility in mind, the BQ27520YZFT-G2 can be easily integrated into existing battery management systems. Its I2C interface allows for straightforward communication with a host processor, enabling real-time battery monitoring and diagnostics. The device's compact 15-pin package is optimized for space-constrained environments, ensuring that it can be incorporated into a variety of portable devices without compromising on form factor.

Energy Efficiency

With a focus on energy efficiency, the BQ27520YZFT-G2 features a low quiescent current that minimizes energy consumption when the device is in standby mode. This contributes to longer battery life and reduced frequency of charging, enhancing the overall user experience and convenience.

Overall, the Texas Instruments BQ27520YZFT-G2 represents a reliable and precise solution for modern battery management challenges, offering enhanced performance, extended battery life, and a seamless user experience.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9012 $50.7156
32+ $3.2010 $102.4320
49+ $3.1009 $151.9441
67+ $3.0009 $201.0603
87+ $2.9009 $252.3783
116+ $2.6008 $301.6928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess