EN
  • EN
  • DE

BQ298015RUGR

Part No BQ298015RUGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY MANAGEMENT  /  Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ298015RUGRTR
Standard Package 3,000
Win Source Part Number 1139673-BQ298015RUGR
Ultra Librarian 3D Model Ultra Librarian BQ298015RUGR CAD Model

Description

The BQ298015RUGR is a cutting-edge battery management device from the renowned semiconductor manufacturer, Texas Instruments. This compact, highly integrated circuit is designed to offer comprehensive protection for single-cell lithium-ion or lithium-polymer batteries. Its primary application is in portable electronics, where efficient and reliable battery management is crucial for the longevity and safety of the device.

Key Features

  • Voltage Protection: The BQ298015RUGR provides overvoltage, undervoltage, and overcurrent protection, ensuring the battery operates within safe limits and preventing damage due to extreme conditions.
  • Charging Control: It includes features to manage the charging process, such as pre-charge conditioning, which extends battery life and enhances performance.
  • Temperature Monitoring: An integrated temperature sensor interface allows for monitoring the battery temperature, adding an extra layer of protection against overheating.
  • Compact Design: Housed in a micro-sized package, the BQ298015RUGR is ideal for space-constrained applications, enabling designers to maintain slim profiles for their devices without sacrificing battery safety and management.

Applications

The BQ298015RUGR is versatile and can be employed in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Bluetooth Headsets and Speakers
  • Medical and Healthcare Devices

Technical Specifications

The device operates over a wide supply voltage range and features a low quiescent current, making it energy-efficient. It is designed to interface seamlessly with other Texas Instruments components, offering designers a complete solution for power management and battery protection.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ298015RUGR is no exception. It is manufactured to meet high standards, ensuring reliable operation over its intended lifespan. Customers can trust in the robust performance that this battery management IC provides.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7401 $51.8070
165+ $0.6072 $100.1880
255+ $0.5883 $150.0165
355+ $0.5693 $202.1015
455+ $0.5503 $250.3865
610+ $0.4934 $300.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess