EN
  • EN
  • DE

BQ40Z552RSMR

Part No BQ40Z552RSMR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 985735-BQ40Z552RSMR
Ultra Librarian 3D Model Ultra Librarian BQ40Z552RSMR CAD Model

Description

The BQ40Z552RSMR is a cutting-edge battery management solution from Texas Instruments (TI), designed for use in portable and handheld applications. This advanced integrated circuit (IC) is engineered to provide precise battery monitoring and management to ensure safety, efficiency, and extended battery life in lithium-ion battery packs.

Key Features

  • Advanced Battery Monitoring: The BQ40Z552RSMR offers high-accuracy monitoring of voltage, current, and temperature, ensuring that the battery operates within safe parameters.
  • Impedance Track™ Technology: TI's proprietary Impedance Track™ algorithm is integrated into the device, providing highly accurate state-of-charge (SOC) and state-of-health (SOH) calculations for the battery.
  • Maximizing Battery Life: The device includes features designed to optimize battery life, including cell balancing and protection against overcharge, over-discharge, over-current, and over-temperature conditions.
  • Communication Interface: The BQ40Z552RSMR supports the industry-standard SMBus/I2C communication interface, allowing for easy integration into system designs and communication with microcontrollers.
  • Configurable Settings: The battery management IC allows for programmable thresholds and parameters, giving designers the flexibility to tailor the device to specific application requirements.

Applications

The BQ40Z552RSMR is ideal for a wide range of high-performance portable applications, including:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles (EVs) and e-Bikes

Technical Specifications

The device is available in a compact, surface-mount package that is suitable for automated assembly processes. It operates over a wide temperature range, making it suitable for various environments and conditions.

Conclusion

With its advanced features and reliable performance, the BQ40Z552RSMR from Texas Instruments is an excellent choice for designers looking to enhance the safety, efficiency, and longevity of their lithium-ion battery-powered products. TI's commitment to quality and innovation is evident in this sophisticated battery management IC.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5501 $55.5010
22+ $4.5540 $100.1880
35+ $4.4117 $154.4095
47+ $4.2694 $200.6618
61+ $4.1270 $251.7470
82+ $3.7001 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess