EN
  • EN
  • DE

BQ4845YS

Part No BQ4845YS
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 985983-BQ4845YS
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ4845YS CAD Model

Description

Introducing the BQ4845YS Real-Time Clock from Texas Instruments

The BQ4845YS is a state-of-the-art real-time clock (RTC) module designed by the renowned semiconductor company, Texas Instruments. This RTC is a complete timekeeping solution that provides precise timing and date information, making it an ideal component for a wide range of applications that require accurate time tracking, such as industrial systems, consumer electronics, and communication infrastructure.

At the heart of the BQ4845YS is a quartz crystal that oscillates at a stable frequency, ensuring high accuracy in timekeeping. This module not only maintains seconds, minutes, and hours but also keeps track of day, date, month, and year information. The built-in calendar is pre-programmed to automatically adjust for months with fewer than 31 days, including corrections for leap year, up to the year 2100.

One of the key features of the BQ4845YS is its power management capabilities. It has an automatic backup to an external battery, which kicks in during power failures, ensuring that timekeeping continues uninterrupted. This makes it highly reliable for critical applications where time data must be maintained accurately at all times.

Moreover, the BQ4845YS offers a programmable alarm and timer function that can be set to trigger on a specific date, day of the week, or after a predetermined interval, providing flexibility for various user-defined events. The module communicates via a simple multiplexed byte-wide interface, which allows for easy integration with microprocessors and microcontrollers.

For enhanced durability and longevity, the BQ4845YS is housed in a robust package that shields it from environmental factors and physical stress. It operates over an extended temperature range, making it suitable for deployment in demanding conditions.

Overall, the Texas Instruments BQ4845YS is a versatile and reliable RTC module that offers a combination of precise timekeeping, robust power management, and programmable features, making it a top choice for designers looking to incorporate reliable time tracking into their systems.

You May Also Be Interested in

Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess