EN
  • EN
  • DE

BQ500511RHAT

Part No BQ500511RHAT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Low Cost 5-V Wireless Power Transmitter Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Wireless Power Transmitter
Operating Supply Current 3.45mA
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 1154376-BQ500511RHAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ500511
Introduction Date August 28, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ500511RHAT CAD Model

Description

The BQ500511RHAT from Texas Instruments is a cutting-edge wireless power transmitter controller designed to facilitate the seamless transfer of electrical power without the need for physical connectors or cables. This innovative component is a crucial part of wireless charging solutions, particularly suited for portable electronics such as smartphones, tablets, and other personal electronic devices.

Key Features

  • Wireless Power Consortium (WPC) Compliance: The BQ500511RHAT adheres to the Qi wireless charging standard, ensuring compatibility with a wide range of devices and accessories that also comply with this globally recognized protocol.
  • Efficient Power Transfer: It supports efficient power transfer up to 5W, which is ideal for a quick and effective charging process.
  • Foreign Object Detection (FOD): Safety is a priority with this IC, as it includes FOD capabilities to prevent power transfer when a foreign metallic object is detected on the charging pad, reducing the risk of overheating or damage.
  • Digital Control: The device features a fully-integrated microcontroller that manages the power transfer process, ensuring optimal performance and reliability.
  • Adaptive Power Supply: To maximize efficiency and power management, the BQ500511RHAT can adapt to various power supply conditions, making it versatile for different use cases and power environments.

Applications

The BQ500511RHAT is ideal for a variety of applications where wireless charging is desirable, including but not limited to:

  • Consumer Electronics
  • Portable Medical Devices
  • Wearable Technology
  • Office Equipment
  • Home Automation Systems

Technical Specifications

At the heart of the BQ500511RHAT are its technical specifications that ensure its performance and reliability:

  • Input Voltage Range: 4.5V to 28V
  • Operating Frequency: 110kHz to 205kHz
  • Communication Interface: I2C
  • Package: 32-VQFN (5x5 mm)

Whether you're developing the next generation of wireless charging accessories or integrating wireless power capabilities into your products, the Texas Instruments BQ500511RHAT provides a reliable and efficient solution that will meet your needs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0413 $60.2065
11+ $9.8800 $108.6800
16+ $9.5713 $153.1408
22+ $9.2625 $203.7750
28+ $8.9538 $250.7064
38+ $8.0275 $305.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess