EN
  • EN
  • DE

BQ51051BYFPT

Part No BQ51051BYFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 28DSBGA / High-Efficiency Qi v1.1-Compliant Wireless Power Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Wireless Power Receiver
Current - Supply 8mA
Supply Voltage (V) 4V ~ 10V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-XFBGA, DSBGA
Supplier Device Package 28-DSBGA
Part Number Series BQ51051
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811528-BQ51051BYFPT
Ultra Librarian 3D Model Ultra Librarian BQ51051BYFPT CAD Model

Description

Product Overview: BQ51051BYFPT

The BQ51051BYFPT is a high-performance, integrated wireless power receiver solution from Texas Instruments (TI), crafted to meet the advanced requirements of small form factor and portable applications. This cutting-edge component is designed to efficiently convert an AC power signal from a compatible wireless transmitter into a regulated 5V DC output, with an output current capability of up to 1A.

Key Features

  • Wireless Power Consortium (WPC) Qi Compliant: The BQ51051BYFPT adheres to the WPC Qi standard, ensuring compatibility with a wide range of Qi-certified transmitters.
  • Integrated Rectifier and Voltage Regulator: This device integrates a synchronous rectifier, control circuitry, and a LDO voltage regulator, streamlining design and reducing external component count.
  • Dynamic Power Limiting (DPL): DPL functionality enables optimal power transfer while protecting the end device from overheating.
  • Foreign Object Detection (FOD): The FOD feature enhances safety by detecting foreign metallic objects on the wireless charging pad that could affect charging efficiency and safety.

Applications

The BQ51051BYFPT is ideal for a variety of applications where wireless power is desired, including but not limited to:

  • Smartphones and wearable devices
  • Portable medical devices
  • Battery-powered accessories
  • Handheld consumer electronics

Design and Integration

With its compact form factor and QFN package, the BQ51051BYFPT is designed for easy integration into space-constrained designs. Its high level of integration reduces the need for additional external components, which not only simplifies the design process but also helps in reducing the overall solution size and bill of materials (BOM) cost.

Quality and Support

As with all Texas Instruments products, the BQ51051BYFPT is manufactured to high standards of quality and reliability. TI provides comprehensive technical support and documentation, including datasheets, reference designs, and application notes, to facilitate the design-in process and accelerate time-to-market for products incorporating this advanced wireless power receiver.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5736 $52.5888
19+ $5.3938 $102.4822
29+ $5.2252 $151.5308
40+ $5.0567 $202.2680
52+ $4.8881 $254.1812
69+ $4.3824 $302.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,268 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess