EN
  • EN
  • DE

BQ76PL536APAPR

Part No BQ76PL536APAPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3 to 6 Series Cell Lithium-Ion Battery Monitor and Secondary Protection IC for Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 6
Fault Protection Over Temperature, Over/Under Voltage
Interface SPI
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1154393-BQ76PL536APAPR
Manufacturer Homepage www.ti.com
Family Name BQ76PL536A
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ76PL536APAPR CAD Model

Description

Introducing the BQ76PL536APAPR Battery Monitor and Balancer

The BQ76PL536APAPR is a high-precision integrated circuit designed by Texas Instruments, specifically for monitoring and balancing Lithium-Ion battery packs. This advanced device is capable of monitoring up to 6 cells in series, making it an ideal choice for a wide range of applications, including electric vehicles, e-bikes, energy storage systems, and backup power supplies.

Key Features:

  • Cell Voltage Monitoring: The BQ76PL536APAPR can measure cell voltages with high accuracy, ensuring the reliability and longevity of the battery pack. It supports a voltage range of 0.5V to 5V per cell, which is suitable for most Lithium-Ion chemistries.
  • Temperature Monitoring: With integrated temperature sensors, the device can monitor the temperature of the battery pack, providing critical data to prevent overheating and improve safety.
  • Cell Balancing: The chip features an in-built cell balancing function that actively balances the cells in the battery pack. This helps in maintaining the cells at equal charge levels, thereby maximizing the capacity and life of the battery pack.
  • Daisy-Chain Capability: For battery packs with more than 6 cells, multiple BQ76PL536APAPR devices can be connected in a daisy-chain configuration. This allows for the expansion of the monitoring system to handle larger battery packs without compromising on monitoring accuracy or reliability.
  • Communication Interface: The device includes a robust communication interface using an isolated 2-wire differential UART, which ensures reliable data transfer even in noisy environments.
  • Protection Features: The BQ76PL536APAPR is equipped with a range of protection features including overvoltage, undervoltage, and overtemperature protection, enhancing the safety of the battery management system.

Applications:

The versatility of the BQ76PL536APAPR makes it suitable for a variety of applications where accurate battery monitoring and management are critical. It is an essential component in the development of reliable and safe battery-powered systems.

With the BQ76PL536APAPR, Texas Instruments continues to demonstrate its commitment to providing innovative solutions for battery management systems that meet the growing demands for energy-efficient and safe battery technology.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2795 $50.9565
17+ $5.9729 $101.5393
26+ $5.7863 $150.4438
36+ $5.5996 $201.5856
47+ $5.4130 $254.4110
62+ $4.8530 $300.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess