EN
  • EN
  • DE

BQ771601DPJR

Part No BQ771601DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771601
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 913480-BQ771601DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771601DPJR CAD Model

Description

The BQ771601DPJR is a state-of-the-art battery protection device manufactured by Texas Instruments, renowned for their innovation in the semiconductor industry. Designed for single-cell Lithium-ion or Lithium-polymer batteries, this integrated circuit (IC) is crucial in ensuring the safety and longevity of battery-powered applications.

Key Features

  • Voltage Protection: The BQ771601DPJR offers precise overvoltage protection to prevent the cell from charging beyond its specified voltage limit, which is essential for maintaining battery health and preventing potential hazards.
  • Current Sensing: The device includes high-accuracy current sensing capabilities that monitor the charge and discharge currents, protecting the battery from current-related stress.
  • Temperature Monitoring: With built-in temperature monitoring, the BQ771601DPJR ensures the battery operates within a safe temperature range, reducing the risk of overheating.
  • Low Power Consumption: The IC is designed for energy efficiency with a low quiescent current, which is particularly beneficial for portable devices where power conservation is critical.
  • Delay Timers: Programmable delay timers allow for customization of protection parameters, catering to various application requirements and enhancing flexibility in design.

Applications

The BQ771601DPJR is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Electronics
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • And other devices requiring reliable battery protection

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The BQ771601DPJR is no exception, as it is built to meet stringent industry standards for reliability and performance. It is an essential component for any design engineer looking to incorporate battery protection in their next project.

Technical Specifications

For detailed technical specifications, designers are encouraged to refer to the official Texas Instruments datasheet for the BQ771601DPJR, which provides comprehensive information on the operating parameters, electrical characteristics, and application guidelines for this advanced battery protection IC.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0895 $54.4750
115+ $0.8940 $102.8100
175+ $0.8661 $151.5675
240+ $0.8381 $201.1440
310+ $0.8102 $251.1620
415+ $0.7264 $301.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess